TE Connectivity Antennas L000574-05

Description
Body Features Antenna Weight : 780 G  [27.51 OZ ] Configuration Features Antenna Style : Vehicular Antenna Type : Shark Fin Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Length : 5 M  [16.4 FT ] Product Height : 45.6 MM  [1.79 INCH ] Product Length : 138.2 MM  [5.44 INCH ] Product Width : 68.3 MM  [2.68 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : Vehicular IP Rating : IP69K Primary Application : Vehicular Mechanical Attachment Installation Hole Size (MM) : 21 Mounting Method : Magnetic Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : WLAN Dual Band All Standard Compliant Other Precision Level : Standard Packaging Features Packaging Method : Carton Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 4900 - 7125, 350 - 470 Gain (Max) (DB) : 6.2, 8.8, 4.2 Peak Gain (DBI) : > 6 Usage Conditions Cable Type : 195 Type
Request a Quote Datasheet
Description
Body Features Antenna Weight : 780 G  [27.51 OZ ] Configuration Features Antenna Style : Vehicular Antenna Type : Shark Fin Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Length : 5 M  [16.4 FT ] Product Height : 45.6 MM  [1.79 INCH ] Product Length : 138.2 MM  [5.44 INCH ] Product Width : 68.3 MM  [2.68 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : Vehicular IP Rating : IP69K Primary Application : Vehicular Mechanical Attachment Installation Hole Size (MM) : 21 Mounting Method : Magnetic Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : WLAN Dual Band All Standard Compliant Other Precision Level : Standard Packaging Features Packaging Method : Carton Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 4900 - 7125, 350 - 470 Gain (Max) (DB) : 6.2, 8.8, 4.2 Peak Gain (DBI) : > 6 Usage Conditions Cable Type : 195 Type
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L000574-05 - TE Connectivity
Berwyn, PA, United States
Antennas
L000574-05
Antennas L000574-05
Body Features Antenna Weight : 780 G  [27.51 OZ ] Configuration Features Antenna Style : Vehicular Antenna Type : Shark Fin Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Length : 5 M  [16.4 FT ] Product Height : 45.6 MM  [1.79 INCH ] Product Length : 138.2 MM  [5.44 INCH ] Product Width : 68.3 MM  [2.68 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : Vehicular IP Rating : IP69K Primary Application : Vehicular Mechanical Attachment Installation Hole Size (MM) : 21 Mounting Method : Magnetic Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : WLAN Dual Band All Standard Compliant Other Precision Level : Standard Packaging Features Packaging Method : Carton Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 4900 - 7125, 350 - 470 Gain (Max) (DB) : 6.2, 8.8, 4.2 Peak Gain (DBI) : > 6 Usage Conditions Cable Type : 195 Type

Body Features


  • Antenna Weight : 780 G  [27.51 OZ ]

Configuration Features


  • Antenna Style : Vehicular
  • Antenna Type : Shark Fin
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Multiple Ports

Dimensions


  • Cable Length : 5 M  [16.4 FT ]
  • Product Height : 45.6 MM  [1.79 INCH ]
  • Product Length : 138.2 MM  [5.44 INCH ]
  • Product Width : 68.3 MM  [2.68 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 3:1

Industry Standards


  • Communication Protocol : Vehicular
  • IP Rating : IP69K
  • Primary Application : Vehicular

Mechanical Attachment


  • Installation Hole Size (MM) : 21
  • Mounting Method : Magnetic Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional
  • Wireless Standard : WLAN Dual Band All Standard Compliant

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Carton

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : SMA

Signal Characteristics


  • Frequency Band (MHZ) : 2400 - 2500, 4900 - 7125, 350 - 470
  • Gain (Max) (DB) : 6.2, 8.8, 4.2
  • Peak Gain (DBI) : > 6

Usage Conditions


  • Cable Type : 195 Type
Buy Now Datasheet
RF Antennas - 994-L000574-05-ND - DigiKey
Thief River Falls, MN, United States
FPL PRO ANTENNA, 3-PORT, WI-FI G

FPL PRO ANTENNA, 3-PORT, WI-FI G

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number L000574-05 994-L000574-05-ND
Product Name Antennas RF Antennas
Applications Vehicular Modem or Wireless Network; GPS; GNSS, TETRA, UHF, Wi-Fi
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 350.0 to 7125.0 MHz 410.0 to 6562.0 MHz
Gain 6 dB 4 to 36 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2344656-7 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
RF Antennas - 994-0600-00027-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 915.0 MHz
Gain 2 dB
View Details
2 suppliers
Antennas - 2344657-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2195835-2 - TE Connectivity
TE Connectivity
Specs
Applications Zigbee, ISM, LoRaWAN
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers