TE Connectivity Antennas L000573-09

Description
Body Features Antenna Weight : 560 G  [19.75 OZ ] Configuration Features Antenna Style : Vehicular Antenna Type : Shark Fin Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Length : 5 M  [16.4 FT ] Product Height : 48.6 MM  [1.91 INCH ] Product Length : 139.2 MM  [5.48 INCH ] Product Width : 69.2 MM  [2.72 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : Vehicular IP Rating : IP69K, IP67 Primary Application : Vehicular Mechanical Attachment Installation Hole Size : 21 MM  [5/8 INCH ] Mounting Method : Stud Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Other Precision Level : Standard Packaging Features Packaging Method : Carton Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 1559 - 1606, 760 - 870 Gain (Max) (DB) : 4.1, 36 Peak Gain (DBI) : > 6 Usage Conditions Cable Type : RG 174
Request a Quote Datasheet
Description
Body Features Antenna Weight : 560 G  [19.75 OZ ] Configuration Features Antenna Style : Vehicular Antenna Type : Shark Fin Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Length : 5 M  [16.4 FT ] Product Height : 48.6 MM  [1.91 INCH ] Product Length : 139.2 MM  [5.48 INCH ] Product Width : 69.2 MM  [2.72 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : Vehicular IP Rating : IP69K, IP67 Primary Application : Vehicular Mechanical Attachment Installation Hole Size : 21 MM  [5/8 INCH ] Mounting Method : Stud Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Other Precision Level : Standard Packaging Features Packaging Method : Carton Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 1559 - 1606, 760 - 870 Gain (Max) (DB) : 4.1, 36 Peak Gain (DBI) : > 6 Usage Conditions Cable Type : RG 174
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L000573-09 - TE Connectivity
Berwyn, PA, United States
Antennas
L000573-09
Antennas L000573-09
Body Features Antenna Weight : 560 G  [19.75 OZ ] Configuration Features Antenna Style : Vehicular Antenna Type : Shark Fin Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Length : 5 M  [16.4 FT ] Product Height : 48.6 MM  [1.91 INCH ] Product Length : 139.2 MM  [5.48 INCH ] Product Width : 69.2 MM  [2.72 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : Vehicular IP Rating : IP69K, IP67 Primary Application : Vehicular Mechanical Attachment Installation Hole Size : 21 MM  [5/8 INCH ] Mounting Method : Stud Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Other Precision Level : Standard Packaging Features Packaging Method : Carton Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 1559 - 1606, 760 - 870 Gain (Max) (DB) : 4.1, 36 Peak Gain (DBI) : > 6 Usage Conditions Cable Type : RG 174

Body Features


  • Antenna Weight : 560 G  [19.75 OZ ]

Configuration Features


  • Antenna Style : Vehicular
  • Antenna Type : Shark Fin
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Multiple Ports

Dimensions


  • Cable Length : 5 M  [16.4 FT ]
  • Product Height : 48.6 MM  [1.91 INCH ]
  • Product Length : 139.2 MM  [5.48 INCH ]
  • Product Width : 69.2 MM  [2.72 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 3:1

Industry Standards


  • Communication Protocol : Vehicular
  • IP Rating : IP69K, IP67
  • Primary Application : Vehicular

Mechanical Attachment


  • Installation Hole Size : 21 MM  [5/8 INCH ]
  • Mounting Method : Stud Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Carton

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna

Signal Characteristics


  • Frequency Band (MHZ) : 1559 - 1606, 760 - 870
  • Gain (Max) (DB) : 4.1, 36
  • Peak Gain (DBI) : > 6

Usage Conditions


  • Cable Type : RG 174
Buy Now Datasheet
RF Antennas - 343-L000573-09-ND - DigiKey
Thief River Falls, MN, United States
FPL PRO ANTENNA, 2-PORT, GNSS, 8

FPL PRO ANTENNA, 2-PORT, GNSS, 8

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number L000573-09 343-L000573-09-ND
Product Name Antennas RF Antennas
Applications Vehicular Modem or Wireless Network; GPS; GNSS, Wi-Fi
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 760.0 to 1606.0 MHz 815.0 to 6562.0 MHz
Gain 6 dB 3.3 to 36 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195765-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; ZigBee, Wi-Fi, GNSS, GPS, Bluetooth
Polarization Linear
Primary Frequency Range 1570.0 to 2500.0 MHz
View Details
5 suppliers
Antennas - 2118059-6 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2195768-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GNSS, GPS
Polarization Right Hand Circular
Primary Frequency Range 1573.0 to 1577.0 MHz
View Details
5 suppliers
Antennas - 1513634-1 - TE Connectivity
TE Connectivity
Specs
Applications GPS
Pattern Type Omni directional
Polarization Right Hand Circular
View Details
8 suppliers