TE Connectivity Antennas L000549-01

Description
Body Features Antenna Weight : .28 G  [.035 OZ ] Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : .7 MM  [.028 INCH ] Cable Length : .05 M  [.16 FT ] Product Diameter : 1.13 MM  [.044 INCH ] Product Height : 2 MM  [.078 INCH ] Product Length : 35 MM  [1.377 INCH ] Product Width : 9.2 MM  [.362 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : Wi-Fi Primary Application : ISM Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF Signal Characteristics Frequency Band (MHZ) : 5925 - 7125, 2400 - 2500, 5150 - 5875 Frequency Category : 901 - 941 Gain (Max) (DB) : 3.4 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : .28 G  [.035 OZ ] Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : .7 MM  [.028 INCH ] Cable Length : .05 M  [.16 FT ] Product Diameter : 1.13 MM  [.044 INCH ] Product Height : 2 MM  [.078 INCH ] Product Length : 35 MM  [1.377 INCH ] Product Width : 9.2 MM  [.362 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : Wi-Fi Primary Application : ISM Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF Signal Characteristics Frequency Band (MHZ) : 5925 - 7125, 2400 - 2500, 5150 - 5875 Frequency Category : 901 - 941 Gain (Max) (DB) : 3.4 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L000549-01 - TE Connectivity
Berwyn, PA, United States
Antennas
L000549-01
Antennas L000549-01
Body Features Antenna Weight : .28 G  [.035 OZ ] Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : .7 MM  [.028 INCH ] Cable Length : .05 M  [.16 FT ] Product Diameter : 1.13 MM  [.044 INCH ] Product Height : 2 MM  [.078 INCH ] Product Length : 35 MM  [1.377 INCH ] Product Width : 9.2 MM  [.362 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : Wi-Fi Primary Application : ISM Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF Signal Characteristics Frequency Band (MHZ) : 5925 - 7125, 2400 - 2500, 5150 - 5875 Frequency Category : 901 - 941 Gain (Max) (DB) : 3.4 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : .28 G  [.035 OZ ]

Configuration Features


  • Antenna Style : Flexible PCB
  • Antenna Type : Flexible PCB (FPC)
  • Band Type : Single Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Cable Insulation Diameter (Max) : .7 MM  [.028 INCH ]
  • Cable Length : .05 M  [.16 FT ]
  • Product Diameter : 1.13 MM  [.044 INCH ]
  • Product Height : 2 MM  [.078 INCH ]
  • Product Length : 35 MM  [1.377 INCH ]
  • Product Width : 9.2 MM  [.362 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.0:1

Industry Standards


  • Communication Protocol : Wi-Fi
  • Primary Application : ISM

Mechanical Attachment


  • Mounting Method : Adhesive Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : MHF

Signal Characteristics


  • Frequency Band (MHZ) : 5925 - 7125, 2400 - 2500, 5150 - 5875
  • Frequency Category : 901 - 941
  • Gain (Max) (DB) : 3.4
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 343-L000549-01-ND - DigiKey
Thief River Falls, MN, United States
FPC ANT, VDP, 50MM, MHF, LPWAN 9

FPC ANT, VDP, 50MM, MHF, LPWAN 9

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number L000549-01 343-L000549-01-ND
Product Name Antennas RF Antennas
Applications ISM ISM, LoRaWAN
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 2400.0 to 7125.0 MHz 915.0 MHz
Gain 3 to 6 dB 3.34 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2344655-7 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 1513472-8 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2246667-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Vertical
View Details
4 suppliers
Antennas - 2118907-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers