TE Connectivity Antennas L000434-04

Description
Body Features Antenna Weight : 2100 G  [74.1 OZ ] Configuration Features Antenna Style : Vehicular Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Length : 5.18 M  [17 FT ] Product Diameter : 187 MM  [7.36 INCH ] Product Height : 68 MM  [2.68 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : Vehicular IP Rating : IP69K, IP67 Primary Application : Vehicular Mechanical Attachment Mounting Method : Stud Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA, 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi, GPS Other Precision Level : Standard Packaging Features Packaging Method : Carton Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA, SMA Signal Characteristics Frequency Band (MHZ) : 617 - 7125, 2400 - 2500, 2400 - 7125, 1164 - 1610 Frequency Category : 617 - 7125, 2400 - 7125, 1164 - 1610, 2400 - 2500 Gain (Max) (DB) : 9, 7.9, 28, 8 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 2100 G  [74.1 OZ ] Configuration Features Antenna Style : Vehicular Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Length : 5.18 M  [17 FT ] Product Diameter : 187 MM  [7.36 INCH ] Product Height : 68 MM  [2.68 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : Vehicular IP Rating : IP69K, IP67 Primary Application : Vehicular Mechanical Attachment Mounting Method : Stud Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA, 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi, GPS Other Precision Level : Standard Packaging Features Packaging Method : Carton Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA, SMA Signal Characteristics Frequency Band (MHZ) : 617 - 7125, 2400 - 2500, 2400 - 7125, 1164 - 1610 Frequency Category : 617 - 7125, 2400 - 7125, 1164 - 1610, 2400 - 2500 Gain (Max) (DB) : 9, 7.9, 28, 8 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L000434-04 - TE Connectivity
Berwyn, PA, United States
Antennas
L000434-04
Antennas L000434-04
Body Features Antenna Weight : 2100 G  [74.1 OZ ] Configuration Features Antenna Style : Vehicular Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Length : 5.18 M  [17 FT ] Product Diameter : 187 MM  [7.36 INCH ] Product Height : 68 MM  [2.68 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : Vehicular IP Rating : IP69K, IP67 Primary Application : Vehicular Mechanical Attachment Mounting Method : Stud Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA, 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi, GPS Other Precision Level : Standard Packaging Features Packaging Method : Carton Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA, SMA Signal Characteristics Frequency Band (MHZ) : 617 - 7125, 2400 - 2500, 2400 - 7125, 1164 - 1610 Frequency Category : 617 - 7125, 2400 - 7125, 1164 - 1610, 2400 - 2500 Gain (Max) (DB) : 9, 7.9, 28, 8 Peak Gain (DBI) : > 6

Body Features


  • Antenna Weight : 2100 G  [74.1 OZ ]

Configuration Features


  • Antenna Style : Vehicular
  • Antenna Type : Dome/Puck
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Multiple Ports

Dimensions


  • Cable Length : 5.18 M  [17 FT ]
  • Product Diameter : 187 MM  [7.36 INCH ]
  • Product Height : 68 MM  [2.68 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.0:1

Industry Standards


  • Communication Protocol : Vehicular
  • IP Rating : IP69K, IP67
  • Primary Application : Vehicular

Mechanical Attachment


  • Mounting Method : Stud Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional
  • Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA, 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi, GPS

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Carton

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : RP-SMA, SMA

Signal Characteristics


  • Frequency Band (MHZ) : 617 - 7125, 2400 - 2500, 2400 - 7125, 1164 - 1610
  • Frequency Category : 617 - 7125, 2400 - 7125, 1164 - 1610, 2400 - 2500
  • Gain (Max) (DB) : 9, 7.9, 28, 8
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
RF Antennas - 994-L000434-04-ND - DigiKey
Thief River Falls, MN, United States
8 PORT: 4 X CELLULAR, 2 X WI-FI,

8 PORT: 4 X CELLULAR, 2 X WI-FI,

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number L000434-04 994-L000434-04-ND
Product Name Antennas RF Antennas
Applications Vehicular Cellular or PCS Terminal; Modem or Wireless Network; GPS; 3G, 4G, 5G, Bluetooth, GNSS, LTE, Wi-Fi
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 617.0 to 7125.0 MHz 657.5 to 6560.0 MHz
Gain 6 dB -0.4000 to 9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Unit - 1513151-1 - Richardson RFPD
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 4 dB
View Details
7 suppliers
Antennas - 2108792-9 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 2108854-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GNSS
Pattern Type Directional
Polarization Right Hand Circular
View Details
4 suppliers
Antennas - 1-2108857-3 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers