TE Connectivity Antennas L000410-02

Description
Body Features Antenna Weight : 15 G  [.529 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Dimensions Product Diameter : 6 MM  [.236 INCH ] Product Length : 131 MM  [5.157 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 1.6:1 Industry Standards IP Rating : IP67 Mechanical Attachment Mounting Method : Screw Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Other Precision Level : Standard Packaging Features Packaging Method : Bag/Carton Product Availability Applicable Region : Americas Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 450 - 470 Gain (Max) (DB) : 4.98
Request a Quote Datasheet
Description
Body Features Antenna Weight : 15 G  [.529 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Dimensions Product Diameter : 6 MM  [.236 INCH ] Product Length : 131 MM  [5.157 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 1.6:1 Industry Standards IP Rating : IP67 Mechanical Attachment Mounting Method : Screw Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Other Precision Level : Standard Packaging Features Packaging Method : Bag/Carton Product Availability Applicable Region : Americas Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 450 - 470 Gain (Max) (DB) : 4.98
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L000410-02 - TE Connectivity
Berwyn, PA, United States
Antennas
L000410-02
Antennas L000410-02
Body Features Antenna Weight : 15 G  [.529 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Dimensions Product Diameter : 6 MM  [.236 INCH ] Product Length : 131 MM  [5.157 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 1.6:1 Industry Standards IP Rating : IP67 Mechanical Attachment Mounting Method : Screw Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Other Precision Level : Standard Packaging Features Packaging Method : Bag/Carton Product Availability Applicable Region : Americas Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 450 - 470 Gain (Max) (DB) : 4.98

Body Features


  • Antenna Weight : 15 G  [.529 OZ ]

Configuration Features


  • Antenna Style : Whip
  • Antenna Type : Terminal/Duck
  • Band Type : Single Band
  • Mounting Location : External

Dimensions


  • Product Diameter : 6 MM  [.236 INCH ]
  • Product Length : 131 MM  [5.157 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 1.6:1

Industry Standards


  • IP Rating : IP67

Mechanical Attachment


  • Mounting Method : Screw Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag/Carton

Product Availability


  • Applicable Region : Americas

Product Type Features


  • Antenna Product Type : Antenna

Signal Characteristics


  • Frequency Band (MHZ) : 450 - 470
  • Gain (Max) (DB) : 4.98
Buy Now Datasheet
RF Antennas - 994-L000410-02-ND - DigiKey
Thief River Falls, MN, United States
MONOPOLE WHIP,UHF,450-470MHZ

MONOPOLE WHIP,UHF,450-470MHZ

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number L000410-02 994-L000410-02-ND
Product Name Antennas RF Antennas
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 450.0 to 470.0 MHz 460.0 MHz
Gain 4.98 dB 4.93 dB
VSWR 1.6 :1 1.2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2332157-2 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; LTE, GPS, WLAN, GSM, GNSS, Cellular, Wi-Fi
Polarization Right Hand Circular
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
6 suppliers
Antennas - 1513431-2 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2108857-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2108943-1 - TE Connectivity
TE Connectivity
Specs
Applications 5G, Cellular, LTE
Pattern Type Directional
Polarization Linear
View Details