TE Connectivity Antennas 2118309-4

Description
Body Features Antenna Weight : 1.4 G  [.049 OZ ] Configuration Features Antenna Style : Thin PCB Antenna Type : PCB Band Type : Dual Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .12 M  [.39 FT ] Product Height : 1 MM  [.039 INCH ] Product Length : 40.16 MM  [1.575 INCH ] Product Width : 8 MM  [.315 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Communication Protocol : Bluetooth, Wi-Fi, Zigbee Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF4 Signal Characteristics Frequency Category : 2400 - 5950 Gain (Max) (DB) : 3.7 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 1.4 G  [.049 OZ ] Configuration Features Antenna Style : Thin PCB Antenna Type : PCB Band Type : Dual Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .12 M  [.39 FT ] Product Height : 1 MM  [.039 INCH ] Product Length : 40.16 MM  [1.575 INCH ] Product Width : 8 MM  [.315 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Communication Protocol : Bluetooth, Wi-Fi, Zigbee Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF4 Signal Characteristics Frequency Category : 2400 - 5950 Gain (Max) (DB) : 3.7 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2118309-4 - TE Connectivity
Berwyn, PA, United States
Antennas
2118309-4
Antennas 2118309-4
Body Features Antenna Weight : 1.4 G  [.049 OZ ] Configuration Features Antenna Style : Thin PCB Antenna Type : PCB Band Type : Dual Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .12 M  [.39 FT ] Product Height : 1 MM  [.039 INCH ] Product Length : 40.16 MM  [1.575 INCH ] Product Width : 8 MM  [.315 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Communication Protocol : Bluetooth, Wi-Fi, Zigbee Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF4 Signal Characteristics Frequency Category : 2400 - 5950 Gain (Max) (DB) : 3.7 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 1.4 G  [.049 OZ ]

Configuration Features


  • Antenna Style : Thin PCB
  • Antenna Type : PCB
  • Band Type : Dual Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .12 M  [.39 FT ]
  • Product Height : 1 MM  [.039 INCH ]
  • Product Length : 40.16 MM  [1.575 INCH ]
  • Product Width : 8 MM  [.315 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2:1

Industry Standards


  • Communication Protocol : Bluetooth, Wi-Fi, Zigbee
  • Primary Application : Wi-Fi

Mechanical Attachment


  • Mounting Method : Adhesive Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : MHF4

Signal Characteristics


  • Frequency Category : 2400 - 5950
  • Gain (Max) (DB) : 3.7
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 17-2118309-4-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
17-2118309-4-ND
RF Antennas 17-2118309-4-ND
DUAL BAND WIFI, 2.4 & 5GHZ, PCB

DUAL BAND WIFI, 2.4 & 5GHZ, PCB

Buy Now Datasheet
Antennas - 2118309-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Antennas
2118309-4
Antennas 2118309-4
DUAL BAND WIFI, 2.4 & 5GHZ, PCB W/MHF4

DUAL BAND WIFI, 2.4 & 5GHZ, PCB W/MHF4

Buy Now
RF Antennas - 2118309-4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2118309-4
RF Antennas 2118309-4
2.44175GHz, 5.3875GHz 802.11a/b/g/n/ac/ad, Bluetooth, Wi-Fi, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.4835GHz, 4.9GHz ~ 5.875GHz 3.7dBi MHF4L Adhesive

2.44175GHz, 5.3875GHz 802.11a/b/g/n/ac/ad, Bluetooth, Wi-Fi, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.4835GHz, 4.9GHz ~ 5.875GHz 3.7dBi MHF4L Adhesive

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number 2118309-4 17-2118309-4-ND 2118309-4 2118309-4
Product Name Antennas RF Antennas Antennas RF Antennas
Applications Wi-Fi Modem or Wireless Network; 802.11a/b/g/n/ac/ad, Bluetooth, Wi-Fi, WLAN, Zigbee™ 802.11a/b/g/n/ac/ad, Bluetooth, Wi-Fi, WLAN, Zigbee™
Pattern Type Omni directional
Polarization Linear
Gain 3 to 6 dB 3.7 dB
VSWR 2 :1 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195772-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ZigBee, Bluetooth, Wi-Fi
Polarization Vertical
Primary Frequency Range 2400.0 to 2500.0 MHz
View Details
2 suppliers
Antennas - 2108923-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2108790-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Vertical
View Details
2 suppliers
Antennas - 2118439-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ZigBee, Bluetooth, Wi-Fi, WLAN
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
View Details