TE Connectivity Antennas L000320-03

Description
Body Features Antenna Weight : 512 G  [18.1 OZ ] Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Wide Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Length : .5 M  [1.64 FT ] Product Height : 554 MM  [21.8 INCH ] Product Width : 74 MM  [2.9 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.7:1 Industry Standards Communication Protocol : Cellular, 5G IP Rating : IP67 Primary Application : Cellular, 5G Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Polarization : Vertical Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : Cellular Other Precision Level : Standard Packaging Features Packaging Method : Carton Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 4900 - 6000, 1427 - 2700, 617 - 960 Frequency Category : 617 - 6000 Gain (Max) (DB) : 5, 3 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 512 G  [18.1 OZ ] Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Wide Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Length : .5 M  [1.64 FT ] Product Height : 554 MM  [21.8 INCH ] Product Width : 74 MM  [2.9 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.7:1 Industry Standards Communication Protocol : Cellular, 5G IP Rating : IP67 Primary Application : Cellular, 5G Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Polarization : Vertical Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : Cellular Other Precision Level : Standard Packaging Features Packaging Method : Carton Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 4900 - 6000, 1427 - 2700, 617 - 960 Frequency Category : 617 - 6000 Gain (Max) (DB) : 5, 3 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L000320-03 - TE Connectivity
Berwyn, PA, United States
Antennas
L000320-03
Antennas L000320-03
Body Features Antenna Weight : 512 G  [18.1 OZ ] Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Wide Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Length : .5 M  [1.64 FT ] Product Height : 554 MM  [21.8 INCH ] Product Width : 74 MM  [2.9 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.7:1 Industry Standards Communication Protocol : Cellular, 5G IP Rating : IP67 Primary Application : Cellular, 5G Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Polarization : Vertical Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : Cellular Other Precision Level : Standard Packaging Features Packaging Method : Carton Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 4900 - 6000, 1427 - 2700, 617 - 960 Frequency Category : 617 - 6000 Gain (Max) (DB) : 5, 3 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 512 G  [18.1 OZ ]

Configuration Features


  • Antenna Style : Stick/Baton
  • Antenna Type : Baton/Stick
  • Band Type : Wide Band
  • Mounting Location : External
  • Port Configuration : Multiple Ports

Dimensions


  • Cable Length : .5 M  [1.64 FT ]
  • Product Height : 554 MM  [21.8 INCH ]
  • Product Width : 74 MM  [2.9 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.7:1

Industry Standards


  • Communication Protocol : Cellular, 5G
  • IP Rating : IP67
  • Primary Application : Cellular, 5G

Mechanical Attachment


  • Mounting Method : Pole/Mast/Bracket Mount
  • Polarization : Vertical Linear

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional
  • Wireless Standard : Cellular

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Carton

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 4900 - 6000, 1427 - 2700, 617 - 960
  • Frequency Category : 617 - 6000
  • Gain (Max) (DB) : 5, 3
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 994-L000320-03-ND - DigiKey
Thief River Falls, MN, United States
OMNI, 2X2 MIMO BATON, 617-960/14

OMNI, 2X2 MIMO BATON, 617-960/14

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number L000320-03 994-L000320-03-ND
Product Name Antennas RF Antennas
Applications Cellular, 5G Modem or Wireless Network; 5G
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 617.0 to 6000.0 MHz 788.5 to 5450.0 MHz
Gain 3 to 6 dB 3 to 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108857-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 1-2361492-2 - TE Connectivity
Specs
Applications Cellular, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 1513353-1 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 2195630-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ZigBee, Wi-Fi, Bluetooth, WLAN
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
View Details
6 suppliers