TE Connectivity Antennas L000158-01

Description
Body Features Antenna Weight : 156 G  [5.5 OZ ] Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 248.9 MM  [9.84 INCH ] Product Width : 31.75 MM  [1.25 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1, < 2.5:1 Industry Standards Communication Protocol : Cellular Primary Application : Cellular Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Polarization : Vertical Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : Cellular Other Precision Level : Standard Packaging Features Packaging Method : Carton Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 698 - 806, 2300 - 2700, 880 - 960, 1910 - 2180, 1690 - 1880 Frequency Category : 698 - 2700 Gain (Max) (DB) : 4, 1.5, 2.9, 5, 2.5, 1.8, 3.7, 1.3 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 156 G  [5.5 OZ ] Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 248.9 MM  [9.84 INCH ] Product Width : 31.75 MM  [1.25 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1, < 2.5:1 Industry Standards Communication Protocol : Cellular Primary Application : Cellular Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Polarization : Vertical Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : Cellular Other Precision Level : Standard Packaging Features Packaging Method : Carton Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 698 - 806, 2300 - 2700, 880 - 960, 1910 - 2180, 1690 - 1880 Frequency Category : 698 - 2700 Gain (Max) (DB) : 4, 1.5, 2.9, 5, 2.5, 1.8, 3.7, 1.3 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L000158-01 - TE Connectivity
Berwyn, PA, United States
Antennas
L000158-01
Antennas L000158-01
Body Features Antenna Weight : 156 G  [5.5 OZ ] Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 248.9 MM  [9.84 INCH ] Product Width : 31.75 MM  [1.25 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1, < 2.5:1 Industry Standards Communication Protocol : Cellular Primary Application : Cellular Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Polarization : Vertical Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : Cellular Other Precision Level : Standard Packaging Features Packaging Method : Carton Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 698 - 806, 2300 - 2700, 880 - 960, 1910 - 2180, 1690 - 1880 Frequency Category : 698 - 2700 Gain (Max) (DB) : 4, 1.5, 2.9, 5, 2.5, 1.8, 3.7, 1.3 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 156 G  [5.5 OZ ]

Configuration Features


  • Antenna Style : Stick/Baton
  • Antenna Type : Baton/Stick
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Product Height : 248.9 MM  [9.84 INCH ]
  • Product Width : 31.75 MM  [1.25 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.0:1, < 2.5:1

Industry Standards


  • Communication Protocol : Cellular
  • Primary Application : Cellular

Mechanical Attachment


  • Mounting Method : Pole/Mast/Bracket Mount
  • Polarization : Vertical Linear

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional
  • Wireless Standard : Cellular

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Carton

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 698 - 806, 2300 - 2700, 880 - 960, 1910 - 2180, 1690 - 1880
  • Frequency Category : 698 - 2700
  • Gain (Max) (DB) : 4, 1.5, 2.9, 5, 2.5, 1.8, 3.7, 1.3
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number L000158-01
Product Name Antennas
Applications Cellular
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 698.0 to 2700.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2344656-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 2108789-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2108857-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2108790-1 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Vertical
View Details
3 suppliers