TE Connectivity Power Relays, Over 2 Amps KUP-14D15-32

Description
General Purpose Relay 3PDT (3 Form C) 32VDC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay 3PDT (3 Form C) 32VDC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - KUP-14D15-32-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
KUP-14D15-32-ND
Power Relays, Over 2 Amps KUP-14D15-32-ND
General Purpose Relay 3PDT (3 Form C) 32VDC Coil Socketable

General Purpose Relay 3PDT (3 Form C) 32VDC Coil Socketable

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
KUP-14D15-32
General Purpose Relays KUP-14D15-32
General Purpose Relays RELAY 3PDT

General Purpose Relays RELAY 3PDT

Buy Now Datasheet
Relay, 3Pdt, 240Vac, 32Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity - 72C4114 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 3Pdt, 240Vac, 32Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity
72C4114
Relay, 3Pdt, 240Vac, 32Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity 72C4114
RELAY, 3PDT, 240VAC, 32VDC, 10A; Contact Configuration:3PDT; Coil Voltage:32VDC; Contact Current:10A; Product Range:KUP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 3PDT, 240VAC, 32VDC, 10A; Contact Configuration:3PDT; Coil Voltage:32VDC; Contact Current:10A; Product Range:KUP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
KUP-14D15-32
Relays - Power Relays, Over 2 Amps KUP-14D15-32
RELAY GEN PURPOSE 3PDT 10A 32V

RELAY GEN PURPOSE 3PDT 10A 32V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number KUP-14D15-32-ND KUP-14D15-32 72C4114 KUP-14D15-32
Product Name Power Relays, Over 2 Amps General Purpose Relays Relay, 3Pdt, 240Vac, 32Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity Relays - Power Relays, Over 2 Amps
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable
Poles Triple Pole (TP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relay - 700-CF040W - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details