Manufacturer: Omron
Win Source Part Number: 919429-G2RL-1A-E DC5
Series: G2RL
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole
Package: Tube
Mounting: Through Hole
Family Name: G2R
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8536.41.0050
Other Part Number: G2RL-1A-E-DC5, G2RL1AEDC5, G2RL1AE5DC, G2RL-1A-EDC5, G2RL-1A-EDC5-ND, G2RL-1A-E DC5 BY OMB, G2RL1AEDC5BYOMB, G2RL1019M, Z5209
General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole
Omron G2RL-1A-E DC5 Non-Latching Relay
Omron G2RL-1A-E DC5 Non-Latching Relay
POWER RELAY, SPST-NO, 5VDC, 16A, THT; Contact Configuration:SPST-N
General Purpose Relay, G2RL Series, Power, Non Latching, SPST-NO, 5 VDC, 16 A RoHS Compliant: Yes
General Purpose Relays SPST-NO Class F 5VDC High-Capacity
| Win Source Electronics | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 919429-G2RL-1A-E DC5 | Z5209-ND | 2334142 | 89C5462 | 82T9241 | G2RL-1A-E DC5 |
| Product Name | Power Relays, Over 2 Amps - G2RL-1A-E DC5 | Power Relays, Over 2 Amps | Power Relays | Power Relay, Spst-No, 5Vdc, 16A, Tht; Contact Configuration Omron Electronic Components | General Purpose Relay, G2Rl Series, Power, Non Latching, Spst-No, 5 Vdc, 16 A Rohs Compliant Omron | General Purpose Relays |
| Mounting | PCBoard; Through Hole | PCBoard | PCBoard; Through Hole | |||
| Relay Type | General | General | ||||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |||
| Throw | Single Throw | Single Throw | Single Throw | |||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 F (-40 C) |