General Purpose Relay DPDT (2 Form C) 12VDC Coil Chassis Mount
RELAY GEN PURPOSE DPDT 15A 12V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays |
| Product Number | KUMP-11D58-12-ND | KUMP-11D58-12 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount |
| Poles | Double Pole (DP) | Double Pole (DP) |