TE Connectivity Power Relays, Over 2 Amps KUEP-3D15-48

Description
General Purpose Relay SPST-NO (DM) (1 Form X) 48VDC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay SPST-NO (DM) (1 Form X) 48VDC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB842-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB842-ND
Power Relays, Over 2 Amps PB842-ND
General Purpose Relay SPST-NO (DM) (1 Form X) 48VDC Coil Socketable

General Purpose Relay SPST-NO (DM) (1 Form X) 48VDC Coil Socketable

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
KUEP-3D15-48
General Purpose Relays KUEP-3D15-48
General Purpose Relays SPST-NO-DM 10Amps GEN PURPOSE RELAY

General Purpose Relays SPST-NO-DM 10Amps GEN PURPOSE RELAY

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - KUEP-3D15-48 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
KUEP-3D15-48
Relays - Power Relays, Over 2 Amps KUEP-3D15-48
RELAY GEN PURPOSE SPST 10A 48V

RELAY GEN PURPOSE SPST 10A 48V

Supplier's Site
Relay, Spst-No, 150Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity - 17M0227 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 150Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity
17M0227
Relay, Spst-No, 150Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity 17M0227
RELAY, SPST-NO, 150VDC, 10A; Contact Configuration:SPST-N O; Coil Voltage:48VDC; Contact Current:10A; Product Range:KUEP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, SPST-NO, 150VDC, 10A; Contact Configuration:SPST-NO; Coil Voltage:48VDC; Contact Current:10A; Product Range:KUEP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number PB842-ND KUEP-3D15-48 KUEP-3D15-48 17M0227
Product Name Power Relays, Over 2 Amps General Purpose Relays Relays - Power Relays, Over 2 Amps Relay, Spst-No, 150Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 788-506 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Electromechanical Interface Relays - 1232838 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Triple Pole (TP)
Throw Double Throw
View Details
Industrial Relay - 700-CF220KF - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Power Relays - 1-1393100-7 - TE Connectivity
Specs
Mounting Panel
Poles Four Pole (4P)
Number if >4 4 #
View Details