The 700-CF series is an IEC industrial control relay with up to 10 poles, featuring mechanically linked contact performance per IEC 60947-5-1. The 700-CF220 variant has 2 normally open and 2 normally closed contacts, with an AC coil rated for 230 V at 50/60 Hz. The relay supports gold-plated bifurcated contacts for low-level switching and is available with standard or spring clamp terminals. It is compatible with auxiliary contact blocks for front or side mounting, allowing up to 6 total auxiliary contacts under specified conditions. Accessories include electronic-compatibl
MCS-CF Control Relay, 2 N.O. / 2 N.C., 230V 50/60Hz
| Allen-Bradley / Rockwell Automation | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 700-CF220KF |
| Product Name | Industrial Relay |