General Purpose Relay SPST-NO (DM) (1 Form X) 24VDC Coil Socketable
Manufacturer: TE Connectivity
Category: Relays -Power Relays, Over 2 Amps
Series: KUEP
Package: Bulk
Product Status: Active
Mounting Type: Socketable
Coil Voltage: 24VDC
Contact Form: SPST-NO (DM) (1 Form X)
Contact Rating (Current): 10 A
Switching Voltage: 150VDC - Max
RELAY GEN PURPOSE SPST 10A 24V
General Purpose Relay, 10 A Rated Current, 24 VDC Rated Voltage
General Purpose Relays SPST-NO-DM PLN 24VDC
RELAY, SPST-NO, 150VDC, 10A; Contact Configuration:SPST-N
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB466-ND | KUEP-3D15-24 | 70198547 | KUEP-3D15-24 | 17M0226 | |
| Product Name | Power Relays, Over 2 Amps | Relays -Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Relay;E-Mech;Gen Purp;SPST-NO-DM;Cur-Rtg 10A;Ctrl-V 24DC;Vol-Rtg 150DC;9 Pin | General Purpose Relays | Relay, Spst-No, 150Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity |
| Relay Type | General | General | General | |||
| Mounting | Socketable | PCBoard; Socketable | Socket or Plug-in Style; Socketable | Socket or Plug-in Style; Socket | ||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Single Throw | Single Throw | Single Throw | Single Throw | ||
| Operating Temp | -49 to 158 F (-45 to 70 C) |