TE Connectivity Relay, Dpdt, 240Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity KRP11DG-6VDC

Description
RELAY, DPDT, 240VAC, 10A; Contact Configuration:DPDT; Coil Voltage:6VDC; Contact Current:10A; Product Range:KRP Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Datasheet
Description
RELAY, DPDT, 240VAC, 10A; Contact Configuration:DPDT; Coil Voltage:6VDC; Contact Current:10A; Product Range:KRP Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Dpdt, 240Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity - 24F1345 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 240Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity
24F1345
Relay, Dpdt, 240Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity 24F1345
RELAY, DPDT, 240VAC, 10A; Contact Configuration:DPDT; Coil Voltage:6VDC; Contact Current:10A; Product Range:KRP Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, DPDT, 240VAC, 10A; Contact Configuration:DPDT; Coil Voltage:6VDC; Contact Current:10A; Product Range:KRP Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 24F1345
Product Name Relay, Dpdt, 240Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity
Features Latching
Poles Double Pole (DP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

50A HVDC Relay - CHDR1-50 - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 9 to 110 volts
View Details
Relays - 1393204-2 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Power Relays - 6838832 - RS Components, Ltd.
Specs
Poles Single Pole (SP)
Mounting PCBoard; Pcb mount
Approvals RoHS
View Details
3 suppliers