POWER RELAY, 4PDT, 24VDC, 5A, PLUG IN; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:KHA Series; Relay Mounting:Socket; Coil Type:DC Monostable; Contact Voltage VAC:120VAC; Coil Resistance:690ohm RoHS Compliant: Yes
RELAY GEN PURPOSE 4PDT 5A 24V
POWER RELAY, 4PDT, 24VDC, 5A, PLUG IN; CONTACT CONFIGURATION:4PDT; COIL VOLTAGE:24VDC; CONTACT CURRENT:5A; PRODUCT RANGE:KHA SERIES; RELAY MOUNTING:SOCKET; COIL TYPE:DC MONOSTABLE; CONTACT VOLTAGE VAC:120VAC; COIL RESISTANCE:690OHM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
General Purpose Relays 4PDT 5A 24VDC RELAY GP
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 08H1511 | KHAU-17D12M-24 | 20773181 | KHAU-17D12M-24 |
| Product Name | Power Relay, 4Pdt, 24Vdc, 5A, Plug In; Contact Configuration Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps | Relay/Socket | General Purpose Relays |
| Features | Latching | |||
| Throw | Double Throw | Double Throw | ||
| DC Coil Voltage | 24 volts | 24 volts | ||
| Resistance | 690 ohms |