General Purpose Relays High-Capacity SPDT Vented 12VDC
RELAY, SPDT, 250VAC, 30VDC, 16A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:16A; Product Range:G2R Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes
Relay;E-Mech;Power;S
RELAY GEN PURPOSE SPDT 16A 12V
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | G2R-1-E-DC12 | 36K1929 | 70175781 | G2R-1-E-DC12 |
| Product Name | General Purpose Relays | Relay, Spdt, 250Vac, 30Vdc, 16A; Contact Configuration Omron Electronic Components | Relay;E-Mech;Power;SPDT;Cur-Rtg 16A;Ctrl-V 12DC;Vol-Rtg 250/30AC/DC;PCB Mnt | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | |||
| Approvals | RoHS | RoHS | UL, CSA, VDE, CE | |
| DC Coil Voltage | 12 volts | 12 volts | 12 volts | |
| Features | Latching | |||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) |