RELAY GEN PURPOSE 4PDT 3A 240V
General Purpose Relays 4PDT 3A 240VAC Relay
KHAU-17A11-240=KH
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | KHAU-17A11-240 | KHAU-17A11-240 | 88F1198 |
| Product Name | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Khau-17A11-240=Kh Potter&brumfield Te Connectivity |
| Throw | Double Throw |