TE Connectivity Power Relays, Over 2 Amps KHAE-17D11-24

Description
General Purpose Relay 4PDT (4 Form C) 24VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay 4PDT (4 Form C) 24VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB3152-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB3152-ND
Power Relays, Over 2 Amps PB3152-ND
General Purpose Relay 4PDT (4 Form C) 24VDC Coil Through Hole

General Purpose Relay 4PDT (4 Form C) 24VDC Coil Through Hole

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - KHAE-17D11-24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
KHAE-17D11-24
Relays - Power Relays, Over 2 Amps KHAE-17D11-24
RELAY GEN PURPOSE 4PDT 3A 24V

RELAY GEN PURPOSE 4PDT 3A 24V

Supplier's Site
Power Relay, 4Pdt, 24Vdc, 3A, Pc Board; Contact Configuration Potter&brumfield Te Connectivity - 18M9118 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 4Pdt, 24Vdc, 3A, Pc Board; Contact Configuration Potter&brumfield Te Connectivity
18M9118
Power Relay, 4Pdt, 24Vdc, 3A, Pc Board; Contact Configuration Potter&brumfield Te Connectivity 18M9118
POWER RELAY, 4PDT, 24VDC, 3A, PC BOARD; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:KHA Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Carry Current:3A RoHS Compliant: Yes

POWER RELAY, 4PDT, 24VDC, 3A, PC BOARD; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:KHA Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Carry Current:3A RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
KHAE-17D11-24
General Purpose Relays KHAE-17D11-24
General Purpose Relays 4PDT 3Amp multicont Miniature Gen Purpos

General Purpose Relays 4PDT 3Amp multicont Miniature Gen Purpos

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number PB3152-ND KHAE-17D11-24 18M9118 KHAE-17D11-24
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Power Relay, 4Pdt, 24Vdc, 3A, Pc Board; Contact Configuration Potter&brumfield Te Connectivity General Purpose Relays
Relay Type General General
Mounting PCBoard Through Hole PCBoard; Through Hole
Poles Four Pole (4P)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 859-391 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Power Relays - FTR-K1-105C flux free - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details