TE Connectivity Contactor, Spst-No, 24V, Panel; Load Current Inductive Kilovac Te Connectivity KCS01X024EACA

Description
CONTACTOR, SPST-NO, 24V, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:600VDC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:100A RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, SPST-NO, 24V, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:600VDC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:100A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, Spst-No, 24V, Panel; Load Current Inductive Kilovac Te Connectivity - 06AC2677 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, Spst-No, 24V, Panel; Load Current Inductive Kilovac Te Connectivity
06AC2677
Contactor, Spst-No, 24V, Panel; Load Current Inductive Kilovac Te Connectivity 06AC2677
CONTACTOR, SPST-NO, 24V, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:600VDC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:100A RoHS Compliant: Yes

CONTACTOR, SPST-NO, 24V, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:600VDC; Contact Configuration:SPST-NO; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:100A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 06AC2677
Product Name Contactor, Spst-No, 24V, Panel; Load Current Inductive Kilovac Te Connectivity
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GTM401CBB-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-12 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Type 22.34 - Modular contactors 25A - 223400241640 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, ukca, RINA
Poles 4
View Details