TE Connectivity Power Relay, 24Vdc, 10A, Spdt, Plug-In; Contact Configuration Potter&brumfield Te Connectivity KBP20DG-24

Description
POWER RELAY, 24VDC, 10A, SPDT, PLUG-IN; Contact Configuration:5PDT; Coil Voltage:-; Contact Current:-; Product Range:-; Relay Mounting:Quick Connect; Coil Type:DC; Contact Voltage VAC:-; Relay Terminals:Plug In; Contact Voltage VDC:-RoHS Compliant: Yes
Description
POWER RELAY, 24VDC, 10A, SPDT, PLUG-IN; Contact Configuration:5PDT; Coil Voltage:-; Contact Current:-; Product Range:-; Relay Mounting:Quick Connect; Coil Type:DC; Contact Voltage VAC:-; Relay Terminals:Plug In; Contact Voltage VDC:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Relay, 24Vdc, 10A, Spdt, Plug-In; Contact Configuration Potter&brumfield Te Connectivity - 92B8204 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 24Vdc, 10A, Spdt, Plug-In; Contact Configuration Potter&brumfield Te Connectivity
92B8204
Power Relay, 24Vdc, 10A, Spdt, Plug-In; Contact Configuration Potter&brumfield Te Connectivity 92B8204
POWER RELAY, 24VDC, 10A, SPDT, PLUG-IN; Contact Configuration:5PDT; Coil Voltage:-; Contact Current:-; Product Range:-; Relay Mounting:Quick Connect; Coil Type:DC; Contact Voltage VAC:-; Relay Terminals:Plug In; Contact Voltage VDC:-RoHS Compliant: Yes

POWER RELAY, 24VDC, 10A, SPDT, PLUG-IN; Contact Configuration:5PDT; Coil Voltage:-; Contact Current:-; Product Range:-; Relay Mounting:Quick Connect; Coil Type:DC; Contact Voltage VAC:-; Relay Terminals:Plug In; Contact Voltage VDC:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 92B8204
Product Name Power Relay, 24Vdc, 10A, Spdt, Plug-In; Contact Configuration Potter&brumfield Te Connectivity
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

60A High Voltage Direct Current Relay - CHEV-NA60 - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details
Electromechanical Relays & Contactors - 1-1617785-0 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -94 to 257 F (-70 to 125 C)
AC Voltage 200 volts
View Details
4 suppliers
Power Relays, Over 2 Amps - 39-G4A-1A-EDC24-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
3 suppliers