TE Connectivity General Purpose Relays KA-14AY-120

Description
General Purpose Relays 3PDT 5A 120VAC GEN PURPOSE RELAY
Datasheet
Description
General Purpose Relays 3PDT 5A 120VAC GEN PURPOSE RELAY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - KA-14AY-120 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
General Purpose Relays
KA-14AY-120
General Purpose Relays KA-14AY-120
General Purpose Relays 3PDT 5A 120VAC GEN PURPOSE RELAY

General Purpose Relays 3PDT 5A 120VAC GEN PURPOSE RELAY

Buy Now Datasheet
Relay, 3Pdt, 120Vac, 5A; Contact Configuration Potter&brumfield Te Connectivity - 24F519 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 3Pdt, 120Vac, 5A; Contact Configuration Potter&brumfield Te Connectivity
24F519
Relay, 3Pdt, 120Vac, 5A; Contact Configuration Potter&brumfield Te Connectivity 24F519
RELAY, 3PDT, 120VAC, 5A; Contact Configuration:3PDT; Coil Voltage:120VAC; Contact Current:5A; Product Range:KA Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, 3PDT, 120VAC, 5A; Contact Configuration:3PDT; Coil Voltage:120VAC; Contact Current:5A; Product Range:KA Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays
Product Number KA-14AY-120 24F519
Product Name General Purpose Relays Relay, 3Pdt, 120Vac, 5A; Contact Configuration Potter&brumfield Te Connectivity
Relay Type General
Approvals RoHS RoHS
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA01.1131 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Relay module - 789-570 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Type 30.22 - Subminiature DIL relay 2A - 302290050020 - Finder S.p.A. con unico socio
Specs
Throw Double Throw
Approvals EAC-1, CSA, cRUus
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Relay - 700-CFB040T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details