TE Connectivity Contactor, Spst-No, 28Vdc, Panel; Load Current Inductive Hartman Te Connectivity K4001A3C

Description
CONTACTOR, SPST-NO, 28VDC, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:-; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:- RoHS Compliant: No
Datasheet
Description
CONTACTOR, SPST-NO, 28VDC, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:-; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, Spst-No, 28Vdc, Panel; Load Current Inductive Hartman Te Connectivity - 68X4972 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, Spst-No, 28Vdc, Panel; Load Current Inductive Hartman Te Connectivity
68X4972
Contactor, Spst-No, 28Vdc, Panel; Load Current Inductive Hartman Te Connectivity 68X4972
CONTACTOR, SPST-NO, 28VDC, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:-; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:- RoHS Compliant: No

CONTACTOR, SPST-NO, 28VDC, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:-; Contact Configuration:SPST-NO; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 68X4972
Product Name Contactor, Spst-No, 28Vdc, Panel; Load Current Inductive Hartman Te Connectivity
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Type 6K.04 - Mini industrial contactors - 6K0490244309 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 4
View Details
Contactors - 1734-2098372-1-ND - DigiKey
Specs
Type Electrical Contactor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Contactors - 3596-GXSB16CE-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Contactors - 1444923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
International Approvals RoHS Compliant
Poles 4
View Details