TE Connectivity Definite Purpose Contactors 9-1393127-2

Description
Configuration Features Contact Arrangement : 1 Form X, SPST-NO-DM Number of Poles : 2 Contact Features Contact Material : Ag Electrical Characteristics Coil Resistance (OHM) : 288 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 50 Contact Switching Voltage (Max) (VAC) : 600 Mechanical Attachment Product Mount Type : Panel Operation/Applicatio n Actuating System : DC Termination Features Coil Termination & Connection Type : 6-32 Screw Main Termination & Connection Type : Box Lug
Request a Quote Datasheet
Description
Configuration Features Contact Arrangement : 1 Form X, SPST-NO-DM Number of Poles : 2 Contact Features Contact Material : Ag Electrical Characteristics Coil Resistance (OHM) : 288 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 50 Contact Switching Voltage (Max) (VAC) : 600 Mechanical Attachment Product Mount Type : Panel Operation/Applicatio n Actuating System : DC Termination Features Coil Termination & Connection Type : 6-32 Screw Main Termination & Connection Type : Box Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Definite Purpose Contactors - 9-1393127-2 - TE Connectivity
Berwyn, PA, United States
Definite Purpose Contactors
9-1393127-2
Definite Purpose Contactors 9-1393127-2
Configuration Features Contact Arrangement : 1 Form X, SPST-NO-DM Number of Poles : 2 Contact Features Contact Material : Ag Electrical Characteristics Coil Resistance (OHM) : 288 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 50 Contact Switching Voltage (Max) (VAC) : 600 Mechanical Attachment Product Mount Type : Panel Operation/Applicatio n Actuating System : DC Termination Features Coil Termination & Connection Type : 6-32 Screw Main Termination & Connection Type : Box Lug

Configuration Features


  • Contact Arrangement : 1 Form X, SPST-NO-DM
  • Number of Poles : 2

Contact Features


  • Contact Material : Ag

Electrical Characteristics


  • Coil Resistance (OHM) : 288
  • Coil Voltage Rating (VDC) : 24
  • Contact Current Rating (AMP) : 50
  • Contact Switching Voltage (Max) (VAC) : 600

Mechanical Attachment


  • Product Mount Type : Panel

Operation/Application


  • Actuating System : DC

Termination Features


  • Coil Termination & Connection Type : 6-32 Screw
  • Main Termination & Connection Type : Box Lug
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Contactors
Product Number 9-1393127-2
Product Name Definite Purpose Contactors
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - A1077W-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 160 F (-55 to 71 C)
View Details
Contactors - 41-KHR500ASANL-ND - DigiKey
Specs
Type Electrical Contactor
View Details
Contactors - A101170-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details