TE Connectivity Contactor, Spst-No, 24Vdc, Panel; Load Current Inductive Kilovac Te Connectivity K250H024EAJA

Description
CONTACTOR, SPST-NO, 24VDC, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:1kV; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:-RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, SPST-NO, 24VDC, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:1kV; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, Spst-No, 24Vdc, Panel; Load Current Inductive Kilovac Te Connectivity - 82AH3740 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, Spst-No, 24Vdc, Panel; Load Current Inductive Kilovac Te Connectivity
82AH3740
Contactor, Spst-No, 24Vdc, Panel; Load Current Inductive Kilovac Te Connectivity 82AH3740
CONTACTOR, SPST-NO, 24VDC, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:1kV; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:-RoHS Compliant: Yes

CONTACTOR, SPST-NO, 24VDC, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:1kV; Contact Configuration:SPST-NO; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 82AH3740
Product Name Contactor, Spst-No, 24Vdc, Panel; Load Current Inductive Kilovac Te Connectivity
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 1220999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details
High-voltage contactor up to 4,800 V -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 250 amps
VDC 3000 volts
View Details
Definite Purpose Contactors - 3-1393132-8 - TE Connectivity
Specs
Type Electrical Contactor
Poles 4
VAC 120 volts
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details