TE Connectivity DC Contactors 3-1616975-3

Description
Configuration Features Auxiliary Switch Contact Arrangement : Without Number of Poles : 1 Contact Features Contact Arrangement : SPST NO DB Contact Current Rating (AMP) : 500 Electrical Characteristics Actuating System : DC Coil Resistance (OHM) : 120 Coil Voltage Rating (VDC) : 32 Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment Product Mount Type : Chassis Product Type Features Enclosure Type : Gasket Sealed Termination Features Auxiliary Termination Connection Type : D-Sub Coil Termination Connection Type : D-Sub Mains Termination Connection Type : Bus Bar
Request a Quote Datasheet
Description
Configuration Features Auxiliary Switch Contact Arrangement : Without Number of Poles : 1 Contact Features Contact Arrangement : SPST NO DB Contact Current Rating (AMP) : 500 Electrical Characteristics Actuating System : DC Coil Resistance (OHM) : 120 Coil Voltage Rating (VDC) : 32 Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment Product Mount Type : Chassis Product Type Features Enclosure Type : Gasket Sealed Termination Features Auxiliary Termination Connection Type : D-Sub Coil Termination Connection Type : D-Sub Mains Termination Connection Type : Bus Bar
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Contactors - 3-1616975-3 - TE Connectivity
Berwyn, PA, United States
DC Contactors
3-1616975-3
DC Contactors 3-1616975-3
Configuration Features Auxiliary Switch Contact Arrangement : Without Number of Poles : 1 Contact Features Contact Arrangement : SPST NO DB Contact Current Rating (AMP) : 500 Electrical Characteristics Actuating System : DC Coil Resistance (OHM) : 120 Coil Voltage Rating (VDC) : 32 Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment Product Mount Type : Chassis Product Type Features Enclosure Type : Gasket Sealed Termination Features Auxiliary Termination Connection Type : D-Sub Coil Termination Connection Type : D-Sub Mains Termination Connection Type : Bus Bar

Configuration Features


  • Auxiliary Switch Contact Arrangement : Without
  • Number of Poles : 1

Contact Features


  • Contact Arrangement : SPST NO DB
  • Contact Current Rating (AMP) : 500

Electrical Characteristics


  • Actuating System : DC
  • Coil Resistance (OHM) : 120
  • Coil Voltage Rating (VDC) : 32
  • Contact Switching Voltage (Max) (VDC) : 28

Mechanical Attachment


  • Product Mount Type : Chassis

Product Type Features


  • Enclosure Type : Gasket Sealed

Termination Features


  • Auxiliary Termination Connection Type : D-Sub
  • Coil Termination Connection Type : D-Sub
  • Mains Termination Connection Type : Bus Bar
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Contactors
Product Number 3-1616975-3
Product Name DC Contactors
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 41-6-1616970-0-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Definite Purpose Contactors - 7-1611019-8 - TE Connectivity
Specs
Type Electrical Contactor
Poles 3
VAC 24 volts
View Details
Contactors - 41-2071630-1-ND - DigiKey
Specs
Type Electrical Contactor
View Details
Contactors - 2604197 - RS Components, Ltd.
Specs
Type Electrical Contactor
International Approvals RoHS Compliant
Poles 1
View Details