TE Connectivity Contactor, Spst-No, 24V, Panel; Load Current Inductive Kilovac Te Connectivity K1K06X024EAFA

Description
CONTACTOR, SPST-NO, 24V, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:1kV; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:1kA; Coil Voltage VAC Nom:-RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, SPST-NO, 24V, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:1kV; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:1kA; Coil Voltage VAC Nom:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, Spst-No, 24V, Panel; Load Current Inductive Kilovac Te Connectivity - 06AC2679 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, Spst-No, 24V, Panel; Load Current Inductive Kilovac Te Connectivity
06AC2679
Contactor, Spst-No, 24V, Panel; Load Current Inductive Kilovac Te Connectivity 06AC2679
CONTACTOR, SPST-NO, 24V, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:1kV; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:1kA; Coil Voltage VAC Nom:-RoHS Compliant: Yes

CONTACTOR, SPST-NO, 24V, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:1kV; Contact Configuration:SPST-NO; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:1kA; Coil Voltage VAC Nom:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 06AC2679
Product Name Contactor, Spst-No, 24V, Panel; Load Current Inductive Kilovac Te Connectivity
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Type 6K.13 - Industrial contactors - 6K1380244374 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details
Definite Purpose Contactors - 8-1672115-0 - TE Connectivity
Specs
Type Electrical Contactor
Poles 3
VAC 240 volts
View Details
AFS15, AFS818, AFS798, AFS784 - Single pole changeover contactors -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Poles 1
Current 80 to 250 amps
View Details
Contactors - 3596-GX21TCB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details