Schaltbau GmbH S307 - Cam switch elements

Description
Cam-operated switching elements of Schaltbau are designed for DC and AC applications. Notwithstanding their compact design the series feature an extraordinary breaking capacity which is owed to the double-break contacts and long contact travel that make breaking the circuit a safe and reliable job. Features Slim design Double-break contacts Variants: S307 C and M for DC with magnetic blowout S307 A and K for AC without magnetic blowout Optional arc chamber Arc chamber/arc chute Optional, to be ordered separately LK-S307: Arc chamber for cam switch elements S307 C and S307 G LK-S307-DC: Arc chute for cam switch elements S307 G/N and S307 C/N with keyed hole for mounting the arc chute with correct polarity, suitable for high voltages Special variant Presented on this site are only stock items which can be supplied in short delivery time. If you need a special variant feel free to contact us. Maybe the type of switching element you are looking for is among our many special designs. If not, we can also supply customized designs. In this case, however, minumum order quantities apply.
Request a Quote Datasheet
Description
Cam-operated switching elements of Schaltbau are designed for DC and AC applications. Notwithstanding their compact design the series feature an extraordinary breaking capacity which is owed to the double-break contacts and long contact travel that make breaking the circuit a safe and reliable job. Features Slim design Double-break contacts Variants: S307 C and M for DC with magnetic blowout S307 A and K for AC without magnetic blowout Optional arc chamber Arc chamber/arc chute Optional, to be ordered separately LK-S307: Arc chamber for cam switch elements S307 C and S307 G LK-S307-DC: Arc chute for cam switch elements S307 G/N and S307 C/N with keyed hole for mounting the arc chute with correct polarity, suitable for high voltages Special variant Presented on this site are only stock items which can be supplied in short delivery time. If you need a special variant feel free to contact us. Maybe the type of switching element you are looking for is among our many special designs. If not, we can also supply customized designs. In this case, however, minumum order quantities apply.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
S307 - Cam switch elements -  - Schaltbau GmbH
München, Germany
S307 - Cam switch elements
S307 - Cam switch elements
Cam-operated switching elements of Schaltbau are designed for DC and AC applications. Notwithstanding their compact design the series feature an extraordinary breaking capacity which is owed to the double-break contacts and long contact travel that make breaking the circuit a safe and reliable job. Features Slim design Double-break contacts Variants: S307 C and M for DC with magnetic blowout S307 A and K for AC without magnetic blowout Optional arc chamber Arc chamber/arc chute Optional, to be ordered separately LK-S307: Arc chamber for cam switch elements S307 C and S307 G LK-S307-DC: Arc chute for cam switch elements S307 G/N and S307 C/N with keyed hole for mounting the arc chute with correct polarity, suitable for high voltages Special variant Presented on this site are only stock items which can be supplied in short delivery time. If you need a special variant feel free to contact us. Maybe the type of switching element you are looking for is among our many special designs. If not, we can also supply customized designs. In this case, however, minumum order quantities apply.

Cam-operated switching elements of Schaltbau are designed for DC and AC applications. Notwithstanding their compact design the series feature an extraordinary breaking capacity which is owed to the double-break contacts and long contact travel that make breaking the circuit a safe and reliable job.

Features

  • Slim design
  • Double-break contacts
  • Variants:
    • S307 C and M for DC with magnetic blowout
    • S307 A and K for AC without magnetic blowout
  • Optional arc chamber

Arc chamber/arc chute

  • Optional, to be ordered separately
  • LK-S307: Arc chamber for cam switch elements S307 C and S307 G
  • LK-S307-DC: Arc chute for cam switch elements S307 G/N and S307 C/N with keyed hole for mounting the arc chute with correct polarity, suitable for high voltages

Special variant

  • Presented on this site are only stock items which can be supplied in short delivery time.
  • If you need a special variant feel free to contact us. Maybe the type of switching element you are looking for is among our many special designs. If not, we can also supply customized designs. In this case, however, minumum order quantities apply.
Supplier's Site Datasheet

Technical Specifications

  Schaltbau GmbH
Product Category Electrical Contactors
Product Name S307 - Cam switch elements
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

C320 - 1 pole bi-directional DC NO contactors up to 1,800 volts -  - Schaltbau GmbH
Specs
Type Electrical Contactor
VDC 60 to 1500 volts
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
CA - Power contactors for AC applications -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 800 amps
VDC 1500 to 3000 volts
View Details
CT - single and double pole NO contactors for AC and DC (bidirectional) -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Poles 2
Current 400 to 800 amps
View Details
High-voltage contactor up to 4,800 V -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 250 amps
VDC 3000 volts
View Details