TE Connectivity Power Relays K1162435

Description
Contact Features Contact Arrangement : 1 Form B (NC) Contact Current Class (AMP) : 200 Contact Current Rating (Max) (AMP) : 200 Contact Material : AgSnO2 Contact Number of Poles : 1 Relay Terminal Type : Screw Terminals Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Resistance (OHM) : 62 Coil Special Features : Coil Suppression Diode Coil Voltage Rating (VDC) : 18, 32 Contact Voltage Rating (VDC) : 24 Mechanical Attachment Relay Mounting Type : Bracket Product Type Features Power Relay Type : Standard
Request a Quote
Description
Contact Features Contact Arrangement : 1 Form B (NC) Contact Current Class (AMP) : 200 Contact Current Rating (Max) (AMP) : 200 Contact Material : AgSnO2 Contact Number of Poles : 1 Relay Terminal Type : Screw Terminals Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Resistance (OHM) : 62 Coil Special Features : Coil Suppression Diode Coil Voltage Rating (VDC) : 18, 32 Contact Voltage Rating (VDC) : 24 Mechanical Attachment Relay Mounting Type : Bracket Product Type Features Power Relay Type : Standard
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Relays - K1162435 - TE Connectivity
Berwyn, PA, United States
Power Relays
K1162435
Power Relays K1162435
Contact Features Contact Arrangement : 1 Form B (NC) Contact Current Class (AMP) : 200 Contact Current Rating (Max) (AMP) : 200 Contact Material : AgSnO2 Contact Number of Poles : 1 Relay Terminal Type : Screw Terminals Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Resistance (OHM) : 62 Coil Special Features : Coil Suppression Diode Coil Voltage Rating (VDC) : 18, 32 Contact Voltage Rating (VDC) : 24 Mechanical Attachment Relay Mounting Type : Bracket Product Type Features Power Relay Type : Standard

Contact Features


  • Contact Arrangement : 1 Form B (NC)
  • Contact Current Class (AMP) : 200
  • Contact Current Rating (Max) (AMP) : 200
  • Contact Material : AgSnO2
  • Contact Number of Poles : 1
  • Relay Terminal Type : Screw Terminals

Electrical Characteristics


  • Coil Magnetic System : Monostable, DC
  • Coil Resistance (OHM) : 62
  • Coil Special Features : Coil Suppression Diode
  • Coil Voltage Rating (VDC) : 18, 32
  • Contact Voltage Rating (VDC) : 24

Mechanical Attachment


  • Relay Mounting Type : Bracket

Product Type Features


  • Power Relay Type : Standard
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number K1162435
Product Name Power Relays
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393114-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
DC Power 1.8 watts
View Details
4 suppliers
Signal Relays - 1-1393819-5 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals Not Yet Reviewed for EU ELV; RoHS
View Details
3 suppliers