TE Connectivity Electromechanical Relays & Contactors 1-1393203-0

Description
Body Features Enclosure Type : Flux Proof Automatic Soldering & Washable Product Weight : 9 G  [.317 OZ ] Configuration Features Contact Arrangement : 1 Form B SPST-NC Contact Number of Poles : 1 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil : 2.5 MM  [.098 INCH ] Insulation Creepage Between Contact & Coil : 2.5 MM  [.098 INCH ] Product Height : 14.9 MM  [.586 INCH ] Product Length : 21.2 MM  [.834 INCH ] Product Width : 16.2 MM  [.637 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .45 Coil Resistance (OHM) : 320 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 7 Contact Limiting Continuous Current (AMP) : 7 Contact Limiting Making Current (AMP) : 12 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : Printed Circuit Board Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Other Coil Power Rating Class (WATT) : .4 - .5 Contact Current Class (AMP) : 5 - 10 Height Class (Mechanical) (MM) : 14 - 15 Length Class (Mechanical) (MM) : 20 - 25 Width Class (Mechanical) (MM) : 16 - 20 Packaging Features Packaging Method : Carton Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Flux Proof Automatic Soldering & Washable Product Weight : 9 G  [.317 OZ ] Configuration Features Contact Arrangement : 1 Form B SPST-NC Contact Number of Poles : 1 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil : 2.5 MM  [.098 INCH ] Insulation Creepage Between Contact & Coil : 2.5 MM  [.098 INCH ] Product Height : 14.9 MM  [.586 INCH ] Product Length : 21.2 MM  [.834 INCH ] Product Width : 16.2 MM  [.637 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .45 Coil Resistance (OHM) : 320 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 7 Contact Limiting Continuous Current (AMP) : 7 Contact Limiting Making Current (AMP) : 12 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : Printed Circuit Board Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Other Coil Power Rating Class (WATT) : .4 - .5 Contact Current Class (AMP) : 5 - 10 Height Class (Mechanical) (MM) : 14 - 15 Length Class (Mechanical) (MM) : 20 - 25 Width Class (Mechanical) (MM) : 16 - 20 Packaging Features Packaging Method : Carton Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SCHRACK U/UB series is a general-purpose PCB relay with a 1 form B (NC) contact arrangement, rated for 7 A at 250 VAC and 400 VAC maximum switching voltage, using AgNi 90/10 contact material. It has a monostable DC coil with a rated voltage of 12 VDC, coil resistance of 320 Ω, and power consumption of 450 mW. The relay accepts PCB-THT terminal mounting, weighs 8.7 g, and operates within an ambient temperature range of -25 to +70°C. It meets IEC 61810 RT III wash-tight standards and has a dielectric strength of 2000 Vrms between contact and coil, and 1000 Vrms between open contacts. Mechanical endurance exceeds 20 million operations.

Datasheet Summary
Powered by GS/AI

The SCHRACK U/UB series is a general-purpose PCB relay with a 1 form B (NC) contact arrangement, rated for 7 A at 250 VAC and 400 VAC maximum switching voltage, using AgNi 90/10 contact material. It has a monostable DC coil with a rated voltage of 12 VDC, coil resistance of 320 Ω, and power consumption of 450 mW. The relay accepts PCB-THT terminal mounting, weighs 8.7 g, and operates within an ambient temperature range of -25 to +70°C. It meets IEC 61810 RT III wash-tight standards and has a dielectric strength of 2000 Vrms between contact and coil, and 1000 Vrms between open contacts. Mechanical endurance exceeds 20 million operations.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1-1393203-0 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1-1393203-0
Electromechanical Relays & Contactors 1-1393203-0
Body Features Enclosure Type : Flux Proof Automatic Soldering & Washable Product Weight : 9 G  [.317 OZ ] Configuration Features Contact Arrangement : 1 Form B SPST-NC Contact Number of Poles : 1 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil : 2.5 MM  [.098 INCH ] Insulation Creepage Between Contact & Coil : 2.5 MM  [.098 INCH ] Product Height : 14.9 MM  [.586 INCH ] Product Length : 21.2 MM  [.834 INCH ] Product Width : 16.2 MM  [.637 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .45 Coil Resistance (OHM) : 320 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 7 Contact Limiting Continuous Current (AMP) : 7 Contact Limiting Making Current (AMP) : 12 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : Printed Circuit Board Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Other Coil Power Rating Class (WATT) : .4 - .5 Contact Current Class (AMP) : 5 - 10 Height Class (Mechanical) (MM) : 14 - 15 Length Class (Mechanical) (MM) : 20 - 25 Width Class (Mechanical) (MM) : 16 - 20 Packaging Features Packaging Method : Carton Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]

Body Features


  • Enclosure Type : Flux Proof Automatic Soldering & Washable
  • Product Weight : 9 G  [.317 OZ ]

Configuration Features


  • Contact Arrangement : 1 Form B SPST-NC
  • Contact Number of Poles : 1

Contact Features


  • Contact Material : AgNi90/10

Dimensions


  • Insulation Clearance Between Contact & Coil : 2.5 MM  [.098 INCH ]
  • Insulation Creepage Between Contact & Coil : 2.5 MM  [.098 INCH ]
  • Product Height : 14.9 MM  [.586 INCH ]
  • Product Length : 21.2 MM  [.834 INCH ]
  • Product Width : 16.2 MM  [.637 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .45
  • Coil Resistance (OHM) : 320
  • Coil Voltage Rating (VDC) : 12
  • Contact Current Rating (AMP) : 7
  • Contact Limiting Continuous Current (AMP) : 7
  • Contact Limiting Making Current (AMP) : 12
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 250
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000

Mechanical Attachment


  • Product Mount Type : Printed Circuit Board

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC
  • Solder Process : Wave Solder

Other


  • Coil Power Rating Class (WATT) : .4 - .5
  • Contact Current Class (AMP) : 5 - 10
  • Height Class (Mechanical) (MM) : 14 - 15
  • Length Class (Mechanical) (MM) : 20 - 25
  • Width Class (Mechanical) (MM) : 16 - 20

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ]
  • Environmental Category of Protection : RTIII
  • Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Buy Now Datasheet
Relays - 1-1393203-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relay Special up to 10A

Relay Special up to 10A

Buy Now
Shenzhen, China
Relays - Power Relays, Over 2 Amps
1-1393203-0
Relays - Power Relays, Over 2 Amps 1-1393203-0
RELAY GEN PURPOSE SPST 7A 12V

RELAY GEN PURPOSE SPST 7A 12V

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 1-1393203-0 1-1393203-0 1-1393203-0
Product Name Electromechanical Relays & Contactors Relays Relays - Power Relays, Over 2 Amps
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
DC Power 0.4500 watts
DC Coil Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1617020-2 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
DC Voltage 28 volts
View Details
4 suppliers
Electromechanical Relays & Contactors - 1-1618006-0 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
DC Coil Voltage 28 volts
Resistance 290 ohms
View Details
4 suppliers
Power Relays - 1-1393100-2 - TE Connectivity
Specs
Mounting Panel
Poles Four Pole (4P)
Number if >4 4 #
View Details
Signal Relays - 1-1393811-2 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers