TE Connectivity Electromechanical Relays & Contactors K1151559

Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : 1 Form X SPST-NO-DM Electrical Characteristics Coil Voltage Rating (VDC) : 18 - 32 Contact Current Rating (AMP) : 300 Contact Voltage Rating (VDC) : 28 Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Main Termination & Connection Type : Stud Terminals
Request a Quote Datasheet
Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : 1 Form X SPST-NO-DM Electrical Characteristics Coil Voltage Rating (VDC) : 18 - 32 Contact Current Rating (AMP) : 300 Contact Voltage Rating (VDC) : 28 Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Main Termination & Connection Type : Stud Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - K1151559 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
K1151559
Electromechanical Relays & Contactors K1151559
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : 1 Form X SPST-NO-DM Electrical Characteristics Coil Voltage Rating (VDC) : 18 - 32 Contact Current Rating (AMP) : 300 Contact Voltage Rating (VDC) : 28 Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Main Termination & Connection Type : Stud Terminals

Body Features


  • Enclosure Type : Environmentally Sealed

Configuration Features


  • Contact Arrangement : 1 Form X SPST-NO-DM

Electrical Characteristics


  • Coil Voltage Rating (VDC) : 18 - 32
  • Contact Current Rating (AMP) : 300
  • Contact Voltage Rating (VDC) : 28

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Contact Current Class (AMP) : >200 - ≤500

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Main Termination & Connection Type : Stud Terminals
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number K1151559
Product Name Electromechanical Relays & Contactors
Approvals EU ELV Compliant with Exemptions
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393100-5 - TE Connectivity
Specs
Mounting Panel
Poles Four Pole (4P)
Number if >4 4 #
View Details
Power Relays - 1-1393114-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
DC Power 1.8 watts
View Details
2 suppliers
Power Relays - 1-1393122-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
AC Power 1.5 VA
View Details
Electromechanical Relays & Contactors - 1-1393222-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
4 suppliers