TE Connectivity Electromechanical Relays & Contactors 1-1393128-6

Description
Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 2 Dimensions Product Height : 63.5 MM  [2.5 INCH ] Product Length : 63.3 MM  [2.492 INCH ] Product Width : 63.8 MM  [2.512 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 2 Coil Resistance (OHM) : 71 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 25 Contact Switching Voltage (Max) (VAC) : 600 Contact Voltage Rating (VAC) : 600 Contact Voltage Rating (VDC) : 125 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2000 Mechanical Attachment Product Mount Type : Panel Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >1.5 - ≤3 Contact Current Class (AMP) : >16 - ≤25 Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : 6-32 Screw Main Termination & Connection Type : 8-32 Screw Usage Conditions Environmental Ambient Temperature (Max) : 80 DEGC  [176 DEGF ] Operating Temperature Range : -55 - 80 DEGC  [-67 - 176 DEGF ]
Request a Quote
Description
Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 2 Dimensions Product Height : 63.5 MM  [2.5 INCH ] Product Length : 63.3 MM  [2.492 INCH ] Product Width : 63.8 MM  [2.512 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 2 Coil Resistance (OHM) : 71 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 25 Contact Switching Voltage (Max) (VAC) : 600 Contact Voltage Rating (VAC) : 600 Contact Voltage Rating (VDC) : 125 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2000 Mechanical Attachment Product Mount Type : Panel Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >1.5 - ≤3 Contact Current Class (AMP) : >16 - ≤25 Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : 6-32 Screw Main Termination & Connection Type : 8-32 Screw Usage Conditions Environmental Ambient Temperature (Max) : 80 DEGC  [176 DEGF ] Operating Temperature Range : -55 - 80 DEGC  [-67 - 176 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PRD-5AY0-24 is a general purpose panel-mount power relay with a 1 form C (SPDT) contact arrangement and screw terminals for both main contacts and coil. It has a 25A contact rating at 277VAC and a 10A rating at 600VAC, with Ag contact material. The relay operates on a 24VAC coil consuming 9.8VA, and complies with UL 508 and CSA LR15734 for models with screw terminals. Dimensions are 63.5mm length, 63.8mm width, and 63.75mm height. It is rated for an ambient temperature range of -55°C to 45°C with AC coil, has a dielectric strength of 2000Vrms between contacts and coil, and a mechanical endurance of 5×10⁵ operations. The relay includes no auxiliary switch.

Datasheet Summary
Powered by GS/AI

The PRD-5AY0-24 is a general purpose panel-mount power relay with a 1 form C (SPDT) contact arrangement and screw terminals for both main contacts and coil. It has a 25A contact rating at 277VAC and a 10A rating at 600VAC, with Ag contact material. The relay operates on a 24VAC coil consuming 9.8VA, and complies with UL 508 and CSA LR15734 for models with screw terminals. Dimensions are 63.5mm length, 63.8mm width, and 63.75mm height. It is rated for an ambient temperature range of -55°C to 45°C with AC coil, has a dielectric strength of 2000Vrms between contacts and coil, and a mechanical endurance of 5×10⁵ operations. The relay includes no auxiliary switch.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1-1393128-6 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1-1393128-6
Electromechanical Relays & Contactors 1-1393128-6
Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 2 Dimensions Product Height : 63.5 MM  [2.5 INCH ] Product Length : 63.3 MM  [2.492 INCH ] Product Width : 63.8 MM  [2.512 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 2 Coil Resistance (OHM) : 71 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 25 Contact Switching Voltage (Max) (VAC) : 600 Contact Voltage Rating (VAC) : 600 Contact Voltage Rating (VDC) : 125 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2000 Mechanical Attachment Product Mount Type : Panel Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >1.5 - ≤3 Contact Current Class (AMP) : >16 - ≤25 Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : 6-32 Screw Main Termination & Connection Type : 8-32 Screw Usage Conditions Environmental Ambient Temperature (Max) : 80 DEGC  [176 DEGF ] Operating Temperature Range : -55 - 80 DEGC  [-67 - 176 DEGF ]

Configuration Features


  • Contact Arrangement : 1 Form C SPDT-CO
  • Contact Number of Poles : 2

Dimensions


  • Product Height : 63.5 MM  [2.5 INCH ]
  • Product Length : 63.3 MM  [2.492 INCH ]
  • Product Width : 63.8 MM  [2.512 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : 2
  • Coil Resistance (OHM) : 71
  • Coil Voltage Rating (VDC) : 12
  • Contact Current Rating (AMP) : 25
  • Contact Switching Voltage (Max) (VAC) : 600
  • Contact Voltage Rating (VAC) : 600
  • Contact Voltage Rating (VDC) : 125
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2000

Mechanical Attachment


  • Product Mount Type : Panel Mount

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Coil Power Rating Class (WATT) : >1.5 - ≤3
  • Contact Current Class (AMP) : >16 - ≤25
  • Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ]
  • Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ]
  • Width Class (Mechanical) : >33 MM  [>1.299 INCH ]

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : 6-32 Screw
  • Main Termination & Connection Type : 8-32 Screw

Usage Conditions


  • Environmental Ambient Temperature (Max) : 80 DEGC  [176 DEGF ]
  • Operating Temperature Range : -55 - 80 DEGC  [-67 - 176 DEGF ]
Buy Now Datasheet
Relays - 1-1393128-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
PRD

PRD

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1-1393128-6 1-1393128-6
Product Name Electromechanical Relays & Contactors Relays
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -67 to 176 F (-55 to 80 C)
AC Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393139-7 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp 32 to 149 F (0.0 to 65 C)
DC Power 18.7 watts
View Details
2 suppliers
Relays - 1-1393238-7 - Powell Electronics, Inc.
TE Connectivity
View Details
3 suppliers
Power Relays - 1-1415430-3 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details