TE Connectivity Electromechanical Relays & Contactors 1-1393116-2

Description
Body Features Enclosure Type : Unenclosed Product Weight : 85 G  [2.988 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class B Contact Arrangement : 3 Form C 3PDT-CO Contact Number of Poles : 3 Contact Features Contact Material : AgCdO Dimensions Product Height : 35.6 MM  [1.402 INCH ] Product Length : 61.7 MM  [2.429 INCH ] Product Width : 37.3 MM  [1.468 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 1.25 Coil Resistance (OHM) : 472 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 15 Contact Limiting Breaking Current (AMP) : 15 Contact Limiting Continuous Current (AMP) : 15 Contact Limiting Making Current (AMP) : 15 Contact Limiting Short-Time Current (AMP) : 15 Contact Switching Load (Min) : 300mA @ 12V Contact Voltage Rating (VAC) : 277 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2200 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2200 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200 Insulation Initial Resistance (MEGO) : 100 Mechanical Attachment Product Mount Type : Panel & Socket Product Mounting Feature Type : Mounting Studs Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : 1 - 1.5 Contact Current Class (AMP) : 16 Environmental Ambient Temperature Class (DEGC) : 70 - 85 Height Class (Mechanical) (MM) : 30 - 40 Width Class (Mechanical) (MM) : 30 - 40 Packaging Features Packaging Method : Package Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Quick Connect Terminals Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RT0 Operating Temperature Range (DEGC) : -45 - 85
Request a Quote Datasheet
Description
Body Features Enclosure Type : Unenclosed Product Weight : 85 G  [2.988 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class B Contact Arrangement : 3 Form C 3PDT-CO Contact Number of Poles : 3 Contact Features Contact Material : AgCdO Dimensions Product Height : 35.6 MM  [1.402 INCH ] Product Length : 61.7 MM  [2.429 INCH ] Product Width : 37.3 MM  [1.468 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 1.25 Coil Resistance (OHM) : 472 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 15 Contact Limiting Breaking Current (AMP) : 15 Contact Limiting Continuous Current (AMP) : 15 Contact Limiting Making Current (AMP) : 15 Contact Limiting Short-Time Current (AMP) : 15 Contact Switching Load (Min) : 300mA @ 12V Contact Voltage Rating (VAC) : 277 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2200 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2200 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200 Insulation Initial Resistance (MEGO) : 100 Mechanical Attachment Product Mount Type : Panel & Socket Product Mounting Feature Type : Mounting Studs Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : 1 - 1.5 Contact Current Class (AMP) : 16 Environmental Ambient Temperature Class (DEGC) : 70 - 85 Height Class (Mechanical) (MM) : 30 - 40 Width Class (Mechanical) (MM) : 30 - 40 Packaging Features Packaging Method : Package Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Quick Connect Terminals Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RT0 Operating Temperature Range (DEGC) : -45 - 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1-1393116-2 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1-1393116-2
Electromechanical Relays & Contactors 1-1393116-2
Body Features Enclosure Type : Unenclosed Product Weight : 85 G  [2.988 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class B Contact Arrangement : 3 Form C 3PDT-CO Contact Number of Poles : 3 Contact Features Contact Material : AgCdO Dimensions Product Height : 35.6 MM  [1.402 INCH ] Product Length : 61.7 MM  [2.429 INCH ] Product Width : 37.3 MM  [1.468 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 1.25 Coil Resistance (OHM) : 472 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 15 Contact Limiting Breaking Current (AMP) : 15 Contact Limiting Continuous Current (AMP) : 15 Contact Limiting Making Current (AMP) : 15 Contact Limiting Short-Time Current (AMP) : 15 Contact Switching Load (Min) : 300mA @ 12V Contact Voltage Rating (VAC) : 277 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2200 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2200 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200 Insulation Initial Resistance (MEGO) : 100 Mechanical Attachment Product Mount Type : Panel & Socket Product Mounting Feature Type : Mounting Studs Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : 1 - 1.5 Contact Current Class (AMP) : 16 Environmental Ambient Temperature Class (DEGC) : 70 - 85 Height Class (Mechanical) (MM) : 30 - 40 Width Class (Mechanical) (MM) : 30 - 40 Packaging Features Packaging Method : Package Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Quick Connect Terminals Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RT0 Operating Temperature Range (DEGC) : -45 - 85

Body Features


  • Enclosure Type : Unenclosed
  • Product Weight : 85 G  [2.988 OZ ]

Configuration Features


  • Coil Special Features : UL Coil Insulation Class B
  • Contact Arrangement : 3 Form C 3PDT-CO
  • Contact Number of Poles : 3

Contact Features


  • Contact Material : AgCdO

Dimensions


  • Product Height : 35.6 MM  [1.402 INCH ]
  • Product Length : 61.7 MM  [2.429 INCH ]
  • Product Width : 37.3 MM  [1.468 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : 1.25
  • Coil Resistance (OHM) : 472
  • Coil Voltage Rating (VDC) : 24
  • Contact Current Rating (AMP) : 15
  • Contact Limiting Breaking Current (AMP) : 15
  • Contact Limiting Continuous Current (AMP) : 15
  • Contact Limiting Making Current (AMP) : 15
  • Contact Limiting Short-Time Current (AMP) : 15
  • Contact Switching Load (Min) : 300mA @ 12V
  • Contact Voltage Rating (VAC) : 277
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2200
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2200
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200
  • Insulation Initial Resistance (MEGO) : 100

Mechanical Attachment


  • Product Mount Type : Panel & Socket
  • Product Mounting Feature Type : Mounting Studs

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Coil Power Rating Class (WATT) : 1 - 1.5
  • Contact Current Class (AMP) : 16
  • Environmental Ambient Temperature Class (DEGC) : 70 - 85
  • Height Class (Mechanical) (MM) : 30 - 40
  • Width Class (Mechanical) (MM) : 30 - 40

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Quick Connect Terminals
  • Main Termination & Connection Type : Quick Connect Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Category of Protection : RT0
  • Operating Temperature Range (DEGC) : -45 - 85
Buy Now Datasheet
Relays - 1-1393116-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
KU

KU

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1-1393116-2 1-1393116-2
Product Name Electromechanical Relays & Contactors Relays
Approvals EU ELV Compliant; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393238-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
Electromechanical Relays & Contactors - 1-1415007-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
4 suppliers
Specs
Relay Type General
View Details
Electromechanical Relays & Contactors - 1-1393194-9 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -22 to 185 F (-30 to 85 C)
AC Voltage 277 volts
View Details
4 suppliers