TE Connectivity Snap Action, Limit Switches JJFV0UG530NOPPRTR

Description
SWITCH DETECTOR SPST-NO 1MA 5V
Request a Quote Datasheet
Description
SWITCH DETECTOR SPST-NO 1MA 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 450-3321-2-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
450-3321-2-ND
Snap Action, Limit Switches 450-3321-2-ND
SWITCH DETECTOR SPST-NO 1MA 5V

SWITCH DETECTOR SPST-NO 1MA 5V

Buy Now Datasheet
Snap Action, Limit Switches - 450-3321-1-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
450-3321-1-ND
Snap Action, Limit Switches 450-3321-1-ND
SWITCH DETECTOR SPST-NO 1MA 5V

SWITCH DETECTOR SPST-NO 1MA 5V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number 450-3321-2-ND
Product Name Snap Action, Limit Switches
Actuator Style Angled Toggle (Detector)
Operating Temp 14 to 140 F (-10 to 60 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Maximum Current 1.00E-3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action, Limit Switches - 450-SAJ25YXHL0147SDTSEQ-ND - DigiKey
Specs
Actuator Style Lever Style
Operating Temp -40 to 167 F (-40 to 75 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
2 suppliers
Two-Step Trigger Switch with Black Trigger Button - U2-169 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
Snap Action, Limit Switches - SW1151-ND - DigiKey
Specs
Actuator Style Lever Style
Features Dustproof
Standards and Certifications RoHS
View Details