TE Connectivity Signal Relay, Dpdt, 5A, 250Vac, Th; Contact Configuration Axicom Te Connectivity IM06DTS

Description
SIGNAL RELAY, DPDT, 5A, 250VAC, TH; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:5A; Product Range:IM Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Solder RoHS Compliant: Yes
Description
SIGNAL RELAY, DPDT, 5A, 250VAC, TH; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:5A; Product Range:IM Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Solder RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Signal Relay, Dpdt, 5A, 250Vac, Th; Contact Configuration Axicom Te Connectivity - 57AC6805 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Dpdt, 5A, 250Vac, Th; Contact Configuration Axicom Te Connectivity
57AC6805
Signal Relay, Dpdt, 5A, 250Vac, Th; Contact Configuration Axicom Te Connectivity 57AC6805
SIGNAL RELAY, DPDT, 5A, 250VAC, TH; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:5A; Product Range:IM Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Solder RoHS Compliant: Yes

SIGNAL RELAY, DPDT, 5A, 250VAC, TH; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:5A; Product Range:IM Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 57AC6805
Product Name Signal Relay, Dpdt, 5A, 250Vac, Th; Contact Configuration Axicom Te Connectivity
Features Latching
Poles Double Pole (DP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

50A HVDC Relay - CHDR1-50 - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 9 to 110 volts
View Details
Power Relays - 1-1393217-8 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
2 suppliers
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
DC Voltage 110 volts
View Details
G2RL PCB Power Relay - G2RL-1A-PW1 - Aratas America LLC
Specs
Mounting PCB
View Details