TE Connectivity Contactor, Spst-No-Dm, 24V, 150A, Flange; Load Current Inductive Potter&brumfield Te Connectivity IHVA150-H3D24V-BF

Description
CONTACTOR, SPST-NO-DM, 24V, 150A, FLANGE; Load Current Inductive:-; Relay Mounting:Flange; Operating Voltage:1.5kV; Contact Configuration:SPST-N O-DM; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:150A RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, SPST-NO-DM, 24V, 150A, FLANGE; Load Current Inductive:-; Relay Mounting:Flange; Operating Voltage:1.5kV; Contact Configuration:SPST-N O-DM; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:150A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, Spst-No-Dm, 24V, 150A, Flange; Load Current Inductive Potter&brumfield Te Connectivity - 31AJ4340 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, Spst-No-Dm, 24V, 150A, Flange; Load Current Inductive Potter&brumfield Te Connectivity
31AJ4340
Contactor, Spst-No-Dm, 24V, 150A, Flange; Load Current Inductive Potter&brumfield Te Connectivity 31AJ4340
CONTACTOR, SPST-NO-DM, 24V, 150A, FLANGE; Load Current Inductive:-; Relay Mounting:Flange; Operating Voltage:1.5kV; Contact Configuration:SPST-N O-DM; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:150A RoHS Compliant: Yes

CONTACTOR, SPST-NO-DM, 24V, 150A, FLANGE; Load Current Inductive:-; Relay Mounting:Flange; Operating Voltage:1.5kV; Contact Configuration:SPST-NO-DM; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:150A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 31AJ4340
Product Name Contactor, Spst-No-Dm, 24V, 150A, Flange; Load Current Inductive Potter&brumfield Te Connectivity
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Definite Purpose Contactors - 9-1611015-6 - TE Connectivity
Specs
Type Electrical Contactor
Poles 3
VAC 24 volts
View Details
Contactors - 3596-GV144BPC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 6K.T0 - Thermal overload protection - 6KT000001827 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS
Poles 1
View Details
Contactors - 1221040 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 4
Mounting Screw
View Details