TE Connectivity Label, White Polyester Film, 25.4X9.7Mm; Marker Type Te Connectivity HW-254097-10-9

Description
LABEL, WHITE POLYESTER FILM, 25.4X9.7MM; Marker Type:Thermal Transfer; Legend:-; Marker Dimensions:9.7mm x 25.4mm; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:White; Product Range:HW Series; Accessory Type:Label RoHS Compliant: Yes
Description
LABEL, WHITE POLYESTER FILM, 25.4X9.7MM; Marker Type:Thermal Transfer; Legend:-; Marker Dimensions:9.7mm x 25.4mm; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:White; Product Range:HW Series; Accessory Type:Label RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Label, White Polyester Film, 25.4X9.7Mm; Marker Type Te Connectivity - 65T6807 - Newark, An Avnet Company
Chicago, IL, United States
Label, White Polyester Film, 25.4X9.7Mm; Marker Type Te Connectivity
65T6807
Label, White Polyester Film, 25.4X9.7Mm; Marker Type Te Connectivity 65T6807
LABEL, WHITE POLYESTER FILM, 25.4X9.7MM; Marker Type:Thermal Transfer; Legend:-; Marker Dimensions:9.7mm x 25.4mm; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:White; Product Range:HW Series; Accessory Type:Label RoHS Compliant: Yes

LABEL, WHITE POLYESTER FILM, 25.4X9.7MM; Marker Type:Thermal Transfer; Legend:-; Marker Dimensions:9.7mm x 25.4mm; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:White; Product Range:HW Series; Accessory Type:Label RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 65T6807
Product Name Label, White Polyester Film, 25.4X9.7Mm; Marker Type Te Connectivity
Wire & Cable Markers Pre-printed Markers
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 2153041 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 to 0.201 inch (2.5 to 5.1 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Ties and Zip Ties - RPC5399-ND - DigiKey
Specs
Color Natural
View Details
2 suppliers