Macro Sensors HSDR 750 Series HSDR 750-10000

Description
Macro Sensors' HSDR 750 Series of 3/4 inch (19 mm) diameter DC-operated LVDTs is designed for a wide range of position measurement applications. These are rugged hermetically sealed sensors, constructed entirely of stainless steel, and intended for general industrial use. The coil windings are sealed against hostile environments to IEC standard IP-68 and electrical termination is through a sealed radial connector located near one end. The mating connector plug is supplied with the unit.
Datasheet
Description
Macro Sensors' HSDR 750 Series of 3/4 inch (19 mm) diameter DC-operated LVDTs is designed for a wide range of position measurement applications. These are rugged hermetically sealed sensors, constructed entirely of stainless steel, and intended for general industrial use. The coil windings are sealed against hostile environments to IEC standard IP-68 and electrical termination is through a sealed radial connector located near one end. The mating connector plug is supplied with the unit.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HSDR 750 Series - HSDR 750-10000 - Macro Sensors
Pennsauken, NJ, USA
HSDR 750 Series
HSDR 750-10000
HSDR 750 Series HSDR 750-10000
Macro Sensors' HSDR 750 Series of 3/4 inch (19 mm) diameter DC-operated LVDTs is designed for a wide range of position measurement applications. These are rugged hermetically sealed sensors, constructed entirely of stainless steel, and intended for general industrial use. The coil windings are sealed against hostile environments to IEC standard IP-68 and electrical termination is through a sealed radial connector located near one end. The mating connector plug is supplied with the unit.

Macro Sensors' HSDR 750 Series of 3/4 inch (19 mm) diameter DC-operated LVDTs is designed for a wide range of position measurement applications. These are rugged hermetically sealed sensors, constructed entirely of stainless steel, and intended for general industrial use. The coil windings are sealed against hostile environments to IEC standard IP-68 and electrical termination is through a sealed radial connector located near one end. The mating connector plug is supplied with the unit.

Supplier's Site Datasheet

Technical Specifications

  Macro Sensors
Product Category Linear Position Sensors
Product Number HSDR 750-10000
Product Name HSDR 750 Series
Sensor Technology LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
 - 9094209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Range 1.97 inch (50 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Distance image sensors - S16444-01WT - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
View Details
Modular Rack-Mount Multichannel Noncontact Position Sensor - KDM-8206 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Measurement Range 0.0 to 1 inch (0.0 to 25.4 mm)
Sampling Frequency 50 kHz
View Details