TE Connectivity Chassis Mount Resistors HSC250R47J

Description
470 mOhms ±5% 250W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
470 mOhms ±5% 250W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A103852-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A103852-ND
Chassis Mount Resistors A103852-ND
470 mOhms ±5% 250W Wirewound Chassis Mount Resistor

470 mOhms ±5% 250W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, Wirewound, 0R47, 250W, Stud; Resistance Cgs Te Connectivity - 69AC5079 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 0R47, 250W, Stud; Resistance Cgs Te Connectivity
69AC5079
Res, Wirewound, 0R47, 250W, Stud; Resistance Cgs Te Connectivity 69AC5079
RES, WIREWOUND, 0R47, 250W, STUD; Resistance:0.47ohm; Product Range:HS Series; Power Rating:250W; Resistance Tolerance:± 5%; Voltage Rating:2.2kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Width:73mm RoHS Compliant: Yes

RES, WIREWOUND, 0R47, 250W, STUD; Resistance:0.47ohm; Product Range:HS Series; Power Rating:250W; Resistance Tolerance:± 5%; Voltage Rating:2.2kV; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Product Width:73mm RoHS Compliant: Yes

Supplier's Site
Resistor, 0.47 Ohm, 150W, 5%; Resistance Te Connectivity - 01P0359 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 0.47 Ohm, 150W, 5%; Resistance Te Connectivity
01P0359
Resistor, 0.47 Ohm, 150W, 5%; Resistance Te Connectivity 01P0359
RESISTOR, 0.47 OHM, 150W, 5%; Resistance:0.47ohm; Product Range:HS Series; Power Rating:250W; Resistance Tolerance:± 5%; Voltage Rating:2.2kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Length:109mm RoHS Compliant: Yes

RESISTOR, 0.47 OHM, 150W, 5%; Resistance:0.47ohm; Product Range:HS Series; Power Rating:250W; Resistance Tolerance:± 5%; Voltage Rating:2.2kV; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Product Length:109mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - HSC250R47J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSC250R47J
Chassis Mount Resistors HSC250R47J
RES CHAS MNT 0.47 OHM 5% 250W

RES CHAS MNT 0.47 OHM 5% 250W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number A103852-ND 69AC5079 HSC250R47J
Product Name Chassis Mount Resistors Res, Wirewound, 0R47, 250W, Stud; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Screw Terminals; Axial, Box Terminal Screw Type
Resistance Range 0.4700 ohms 0.4700 ohms 0.4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1722175 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details