TE Connectivity Chassis Mount Resistors HSC200R10J

Description
100 mOhms ±5% 200W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
100 mOhms ±5% 200W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A102386-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102386-ND
Chassis Mount Resistors A102386-ND
100 mOhms ±5% 200W Wirewound Chassis Mount Resistor

100 mOhms ±5% 200W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HSC200R10J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSC200R10J
Chassis Mount Resistors HSC200R10J
RES CHAS MNT 0.1 OHM 5% 200W

RES CHAS MNT 0.1 OHM 5% 200W

Supplier's Site Datasheet
Res, Wirewound, 0R1, 5%, 1.9Kv, Stud; Resistance Cgs Te Connectivity - 06WX4763 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 0R1, 5%, 1.9Kv, Stud; Resistance Cgs Te Connectivity
06WX4763
Res, Wirewound, 0R1, 5%, 1.9Kv, Stud; Resistance Cgs Te Connectivity 06WX4763
RES, WIREWOUND, 0R1, 5%, 1.9KV, STUD; Resistance:0.1ohm; Product Range:HS Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

RES, WIREWOUND, 0R1, 5%, 1.9KV, STUD; Resistance:0.1ohm; Product Range:HS Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A102386-ND HSC200R10J 06WX4763
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, Wirewound, 0R1, 5%, 1.9Kv, Stud; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Screw Terminals; Axial, Box Terminal Screw Type
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R152JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 1260418 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details