TE Connectivity Chassis Mount Resistors HSC1004R7J

Description
4.7 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
4.7 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A102108-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102108-ND
Chassis Mount Resistors A102108-ND
4.7 Ohms ±5% 100W Wirewound Chassis Mount Resistor

4.7 Ohms ±5% 100W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 7205407 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7205407
Chassis Mount Resistors 7205407
TE Connectivity HSC1004R7J

TE Connectivity HSC1004R7J

Supplier's Site
Chassis Mount Resistors - 7205407P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7205407P
Chassis Mount Resistors 7205407P
TE Connectivity HSC1004R7J

TE Connectivity HSC1004R7J

Supplier's Site
Chassis Mount Resistors - 1616160 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1616160
Chassis Mount Resistors 1616160
TE Connectivity HSC1004R7J

TE Connectivity HSC1004R7J

Supplier's Site
HSC100 4R7 5% - HSC1004R7J - Heilind Electronics, Inc.
Wilmington, MA, United States
HSC100 4R7 5%
HSC1004R7J
HSC100 4R7 5% HSC1004R7J
HSC100 4R7 5%

HSC100 4R7 5%

Buy Now
Wirewound Resistor, 4.7 Ohm, 100W, 5%; Resistance Cgs Te Connectivity - 87K3171 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 4.7 Ohm, 100W, 5%; Resistance Cgs Te Connectivity
87K3171
Wirewound Resistor, 4.7 Ohm, 100W, 5%; Resistance Cgs Te Connectivity 87K3171
WIREWOUND RESISTOR, 4.7 OHM, 100W, 5%; Resistance:4.7ohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Element Type:Wirewound; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

WIREWOUND RESISTOR, 4.7 OHM, 100W, 5%; Resistance:4.7ohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Element Type:Wirewound; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Wirewound, 4R7, 100W, Solder; Resistance Cgs Te Connectivity - 69AC5127 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 4R7, 100W, Solder; Resistance Cgs Te Connectivity
69AC5127
Res, Wirewound, 4R7, 100W, Solder; Resistance Cgs Te Connectivity 69AC5127
RES, WIREWOUND, 4R7, 100W, SOLDER; Resistance:4.7ohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Height:26mmRoHS Compliant: Yes

RES, WIREWOUND, 4R7, 100W, SOLDER; Resistance:4.7ohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Product Height:26mmRoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - HSC1004R7J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSC1004R7J
Chassis Mount Resistors HSC1004R7J
RES CHAS MNT 4.7 OHM 5% 100W

RES CHAS MNT 4.7 OHM 5% 100W

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A102108-ND 7205407 7205407P HSC1004R7J 87K3171 69AC5127 HSC1004R7J
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors HSC100 4R7 5% Wirewound Resistor, 4.7 Ohm, 100W, 5%; Resistance Cgs Te Connectivity Res, Wirewound, 4R7, 100W, Solder; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Aluminium housed Aluminium Solder Lugs
Resistance Range 4.7 ohms 4.7 ohms 4.7 ohms 4.7 ohms 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details