TE Connectivity Chassis Mount Resistors HSC1002R7J

Description
2.7 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2.7 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A138899-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A138899-ND
Chassis Mount Resistors A138899-ND
2.7 Ohms ±5% 100W Wirewound Chassis Mount Resistor

2.7 Ohms ±5% 100W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor, 2R7, 100W, Wirewound; Resistance Cgs Te Connectivity - 16R5368 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2R7, 100W, Wirewound; Resistance Cgs Te Connectivity
16R5368
Resistor, 2R7, 100W, Wirewound; Resistance Cgs Te Connectivity 16R5368
RESISTOR, 2R7, 100W, WIREWOUND; Resistance:2.7ohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Resistor Type:Power RoHS Compliant: Yes

RESISTOR, 2R7, 100W, WIREWOUND; Resistance:2.7ohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Resistor Type:Power RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - HSC1002R7J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSC1002R7J
Chassis Mount Resistors HSC1002R7J
RES CHAS MNT 2.7 OHM 5% 100W

RES CHAS MNT 2.7 OHM 5% 100W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number A138899-ND 16R5368 HSC1002R7J
Product Name Chassis Mount Resistors Resistor, 2R7, 100W, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 2.7 ohms 2.7 ohms 2.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details