TE Connectivity Chassis Mount Resistors HSA25R68J

Description
680 mOhms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
680 mOhms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A102430-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102430-ND
Chassis Mount Resistors A102430-ND
680 mOhms ±5% 25W Wirewound Chassis Mount Resistor

680 mOhms ±5% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Through Hole Wirewound Resistor, Hs Series, 0.68 Ohm, 25 W, 5%, 50Ppm/ C Rohs Compliant Cgs Te Connectivity - 64T3006 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Hs Series, 0.68 Ohm, 25 W, 5%, 50Ppm/ C Rohs Compliant Cgs Te Connectivity
64T3006
Through Hole Wirewound Resistor, Hs Series, 0.68 Ohm, 25 W, 5%, 50Ppm/ C Rohs Compliant Cgs Te Connectivity 64T3006
Through Hole Wirewound Resistor, HS Series, 0.68 ohm, 25 W, 5%, 50ppm/ C RoHS Compliant: Yes

Through Hole Wirewound Resistor, HS Series, 0.68 ohm, 25 W, 5%, 50ppm/ C RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - HSA25R68J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA25R68J
Chassis Mount Resistors HSA25R68J
RES CHAS MNT 0.68 OHM 5% 25W

RES CHAS MNT 0.68 OHM 5% 25W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number A102430-ND 64T3006 HSA25R68J
Product Name Chassis Mount Resistors Through Hole Wirewound Resistor, Hs Series, 0.68 Ohm, 25 W, 5%, 50Ppm/ C Rohs Compliant Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box ThroughHole Solder Lugs
Resistance Range 0.6800 ohms 0.6800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details