TE Connectivity Chassis Mount Resistors HSA255R0J

Description
5 Ohms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
5 Ohms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A102147-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102147-ND
Chassis Mount Resistors A102147-ND
5 Ohms ±5% 25W Wirewound Chassis Mount Resistor

5 Ohms ±5% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 7205035 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7205035
Chassis Mount Resistors 7205035
TE Connectivity HSA255R0J

TE Connectivity HSA255R0J

Supplier's Site
Chassis Mount Resistors - 7205035P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7205035P
Chassis Mount Resistors 7205035P
TE Connectivity HSA255R0J

TE Connectivity HSA255R0J

Supplier's Site
Chassis Mount Resistors - 1735475 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1735475
Chassis Mount Resistors 1735475
TE Connectivity HSA255R0J

TE Connectivity HSA255R0J

Supplier's Site
Res, Wirewound, 5R, 25W, Solder; Resistance Cgs Te Connectivity - 69AC5058 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 5R, 25W, Solder; Resistance Cgs Te Connectivity
69AC5058
Res, Wirewound, 5R, 25W, Solder; Resistance Cgs Te Connectivity 69AC5058
RES, WIREWOUND, 5R, 25W, SOLDER; Resistance:5ohm; Product Range:HS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Resistor Type:High Power RoHS Compliant: Yes

RES, WIREWOUND, 5R, 25W, SOLDER; Resistance:5ohm; Product Range:HS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - HSA255R0J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA255R0J
Chassis Mount Resistors HSA255R0J
RES CHAS MNT 5 OHM 5% 25W

RES CHAS MNT 5 OHM 5% 25W

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A102147-ND 7205035 7205035P 69AC5058 HSA255R0J
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Res, Wirewound, 5R, 25W, Solder; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wire wound Wirewound Wirewound
Mounting / Packaging Axial, Box Aluminium housed Aluminium Solder Lugs
Resistance Range 5 ohms 5 ohms 5 ohms 5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-1614975-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1690 ohms
View Details
2 suppliers
Through Hole Resistors - 2123460 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
View Details