TE Connectivity Chassis Mount Resistors HSA255K6J

Description
5.6 kOhms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote
Description
5.6 kOhms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Through Hole Resistor, HS Series, with a resistance value of 5.6 kOhm, is rated for a power dissipation of 25 Watts and has a tolerance of 5%. It is designed to operate at a maximum working voltage of 550 V, making it suitable for various applications requiring reliable performance under high voltage conditions. The resistor is RoHS compliant, ensuring it meets environmental standards. This product is part of a series known for its stability and reliability, backed by over 50 years of design and manufacturing experience. It is suitable for use in applications such as braking, balancing, and capacitor charging. The resistor features low inductance and is constructed from quality materials to ensure optimal performance and longevity.

Datasheet Summary
Powered by GS/AI

The Through Hole Resistor, HS Series, with a resistance value of 5.6 kOhm, is rated for a power dissipation of 25 Watts and has a tolerance of 5%. It is designed to operate at a maximum working voltage of 550 V, making it suitable for various applications requiring reliable performance under high voltage conditions. The resistor is RoHS compliant, ensuring it meets environmental standards. This product is part of a series known for its stability and reliability, backed by over 50 years of design and manufacturing experience. It is suitable for use in applications such as braking, balancing, and capacitor charging. The resistor features low inductance and is constructed from quality materials to ensure optimal performance and longevity.

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A102146-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102146-ND
Chassis Mount Resistors A102146-ND
5.6 kOhms ±5% 25W Wirewound Chassis Mount Resistor

5.6 kOhms ±5% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Through Hole Resistor, Hs Series, 5.6 Kohm, 25 W, 5%, 550 V Rohs Compliant Cgs Te Connectivity - 64T3025 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Resistor, Hs Series, 5.6 Kohm, 25 W, 5%, 550 V Rohs Compliant Cgs Te Connectivity
64T3025
Through Hole Resistor, Hs Series, 5.6 Kohm, 25 W, 5%, 550 V Rohs Compliant Cgs Te Connectivity 64T3025
Through Hole Resistor, HS Series, 5.6 kohm, 25 W, 5%, 550 V RoHS Compliant: Yes

Through Hole Resistor, HS Series, 5.6 kohm, 25 W, 5%, 550 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - HSA255K6J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA255K6J
Chassis Mount Resistors HSA255K6J
RES CHAS MNT 5.6K OHM 5% 25W

RES CHAS MNT 5.6K OHM 5% 25W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number A102146-ND 64T3025 HSA255K6J
Product Name Chassis Mount Resistors Through Hole Resistor, Hs Series, 5.6 Kohm, 25 W, 5%, 550 V Rohs Compliant Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box ThroughHole Solder Lugs
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A330RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details