TE Connectivity Chassis Mount Resistors HSA253R3J

Description
3.3 Ohms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
3.3 Ohms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A102423-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102423-ND
Chassis Mount Resistors A102423-ND
3.3 Ohms ±5% 25W Wirewound Chassis Mount Resistor

3.3 Ohms ±5% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, Wirewound, 3R3, 5%, 550V, Solder; Resistance Cgs Te Connectivity - 64T3019 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 3R3, 5%, 550V, Solder; Resistance Cgs Te Connectivity
64T3019
Res, Wirewound, 3R3, 5%, 550V, Solder; Resistance Cgs Te Connectivity 64T3019
RES, WIREWOUND, 3R3, 5%, 550V, SOLDER; Resistance:3.3ohm; Product Range:HS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Qualification:- RoHS Compliant: Yes

RES, WIREWOUND, 3R3, 5%, 550V, SOLDER; Resistance:3.3ohm; Product Range:HS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - HSA253R3J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA253R3J
Chassis Mount Resistors HSA253R3J
RES CHAS MNT 3.3 OHM 5% 25W

RES CHAS MNT 3.3 OHM 5% 25W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number A102423-ND 64T3019 HSA253R3J
Product Name Chassis Mount Resistors Res, Wirewound, 3R3, 5%, 550V, Solder; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 3.3 ohms 3.3 ohms 3.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details