TE Connectivity Humidity Sensor, 2%, 5S, Dfn-6; Humidity Range Te Connectivity HPP845E131R5

Description
HUMIDITY SENSOR, 2%, 5S, DFN-6; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 2% RH; Temperature Accuracy:± 0.3°C; RH Response Time:5s; Temperature Response Time:10s; Sensor Interface Type:I2C; No. of Pins:6Pins RoHS Compliant: Yes
Description
HUMIDITY SENSOR, 2%, 5S, DFN-6; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 2% RH; Temperature Accuracy:± 0.3°C; RH Response Time:5s; Temperature Response Time:10s; Sensor Interface Type:I2C; No. of Pins:6Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Humidity Sensor, 2%, 5S, Dfn-6; Humidity Range Te Connectivity - 33AC4132 - Newark, An Avnet Company
Chicago, IL, United States
Humidity Sensor, 2%, 5S, Dfn-6; Humidity Range Te Connectivity
33AC4132
Humidity Sensor, 2%, 5S, Dfn-6; Humidity Range Te Connectivity 33AC4132
HUMIDITY SENSOR, 2%, 5S, DFN-6; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 2% RH; Temperature Accuracy:± 0.3°C; RH Response Time:5s; Temperature Response Time:10s; Sensor Interface Type:I2C; No. of Pins:6Pins RoHS Compliant: Yes

HUMIDITY SENSOR, 2%, 5S, DFN-6; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 2% RH; Temperature Accuracy:± 0.3°C; RH Response Time:5s; Temperature Response Time:10s; Sensor Interface Type:I2C; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site
Humidity/temp Sensor, -40 To 125Deg C Rohs Compliant Te Connectivity - 24AJ0653 - Newark, An Avnet Company
Chicago, IL, United States
Humidity/temp Sensor, -40 To 125Deg C Rohs Compliant Te Connectivity
24AJ0653
Humidity/temp Sensor, -40 To 125Deg C Rohs Compliant Te Connectivity 24AJ0653
HUMIDITY/TEMP SENSOR, -40 TO 125DEG C ROHS COMPLIANT: YES

HUMIDITY/TEMP SENSOR, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 33AC4132
Product Name Humidity Sensor, 2%, 5S, Dfn-6; Humidity Range Te Connectivity
Sensor Type Temperature; Humidity
Unlock Full Specs
to access all available technical data

Similar Products

SFS Module 1000 sccm - SFS01-M-01000 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting PCB connector JST SM08B-SRSS-TB
Input Voltage 5 volts
View Details
Digital Temperature Sensors - G-NICO-023 - TE Connectivity
Specs
Sensor Type Temperature
View Details
4 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
LM34 Precision Fahrenheit Temperature Sensor - LM34AH - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Input Voltage 5 to 30 volts
View Details
3 suppliers