TE Connectivity Specialized Resistors HPBA010C750R100E

Description
750 Ohms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount
Request a Quote Datasheet
Description
750 Ohms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Resistors - 1712-HPBA010C750R100E-ND - DigiKey
Thief River Falls, MN, United States
Specialized Resistors
1712-HPBA010C750R100E-ND
Specialized Resistors 1712-HPBA010C750R100E-ND
750 Ohms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount

750 Ohms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount

Buy Now Datasheet
Res, 750R, 1Hp, Screw, Wirewound; Resistance Cgs Te Connectivity - 80AJ3358 - Newark, An Avnet Company
Chicago, IL, United States
Res, 750R, 1Hp, Screw, Wirewound; Resistance Cgs Te Connectivity
80AJ3358
Res, 750R, 1Hp, Screw, Wirewound; Resistance Cgs Te Connectivity 80AJ3358
RES, 750R, 1HP, SCREW, WIREWOUND; Resistance:750ohm; Product Range:HPBA Series; Power Rating:1hp; Resistance Tolerance:± 10%; Voltage Rating:460V; Resistor Technology:Wirewound ; Temperature Coefficient:-; Resistor Type:Braking RoHS Compliant: Yes

RES, 750R, 1HP, SCREW, WIREWOUND; Resistance:750ohm; Product Range:HPBA Series; Power Rating:1hp; Resistance Tolerance:± 10%; Voltage Rating:460V; Resistor Technology:Wirewound; Temperature Coefficient:-; Resistor Type:Braking RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-HPBA010C750R100E-ND 80AJ3358
Product Name Specialized Resistors Res, 750R, 1Hp, Screw, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Tolerance 10 +/- % 10 +/- %
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R163JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details