TE Connectivity Label, Grey Metal Poly Film, 25.4X12.7Mm; Marker Type Te Connectivity HM-254127-10-8A

Description
LABEL, GREY METAL POLY FILM, 25.4X12.7MM; Marker Type:Thermal Transfer; Legend:-; Marker Dimensions:12.7mm x 25.4mm; Marker Material:Metalized Polyester; Legend Colour:-; Marker Colour:Grey; Product Range:-; Accessory Type:Label RoHS Compliant: Yes
Description
LABEL, GREY METAL POLY FILM, 25.4X12.7MM; Marker Type:Thermal Transfer; Legend:-; Marker Dimensions:12.7mm x 25.4mm; Marker Material:Metalized Polyester; Legend Colour:-; Marker Colour:Grey; Product Range:-; Accessory Type:Label RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a grey metalized polyester film label measuring 25.4mm x 12.7mm, designed for thermal transfer printing. It features a high-tack permanent acrylic adhesive that provides strong bonding to various surfaces, including textured and contoured materials. The label is suitable for applications requiring a metallic appearance, such as rating plates. It has a service temperature range of -40°C to 150°C (-40°F to 302°F) and maintains print legibility under various conditions, including exposure to fluids and solder immersion. The label exhibits good chemical resistance and abrasion resistance, ensuring durability in demanding environments. Recommended printer and ribbon combinations include specific Tyco models for optimal print performance.

Datasheet Summary
Powered by GS/AI

The product is a grey metalized polyester film label measuring 25.4mm x 12.7mm, designed for thermal transfer printing. It features a high-tack permanent acrylic adhesive that provides strong bonding to various surfaces, including textured and contoured materials. The label is suitable for applications requiring a metallic appearance, such as rating plates. It has a service temperature range of -40°C to 150°C (-40°F to 302°F) and maintains print legibility under various conditions, including exposure to fluids and solder immersion. The label exhibits good chemical resistance and abrasion resistance, ensuring durability in demanding environments. Recommended printer and ribbon combinations include specific Tyco models for optimal print performance.

Suppliers

Company
Product
Description
Supplier Links
Label, Grey Metal Poly Film, 25.4X12.7Mm; Marker Type Te Connectivity - 65T6798 - Newark, An Avnet Company
Chicago, IL, United States
Label, Grey Metal Poly Film, 25.4X12.7Mm; Marker Type Te Connectivity
65T6798
Label, Grey Metal Poly Film, 25.4X12.7Mm; Marker Type Te Connectivity 65T6798
LABEL, GREY METAL POLY FILM, 25.4X12.7MM; Marker Type:Thermal Transfer; Legend:-; Marker Dimensions:12.7mm x 25.4mm; Marker Material:Metalized Polyester; Legend Colour:-; Marker Colour:Grey; Product Range:-; Accessory Type:Label RoHS Compliant: Yes

LABEL, GREY METAL POLY FILM, 25.4X12.7MM; Marker Type:Thermal Transfer; Legend:-; Marker Dimensions:12.7mm x 25.4mm; Marker Material:Metalized Polyester; Legend Colour:-; Marker Colour:Grey; Product Range:-; Accessory Type:Label RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 65T6798
Product Name Label, Grey Metal Poly Film, 25.4X12.7Mm; Marker Type Te Connectivity
Wire & Cable Markers Pre-printed Markers
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 2691866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.866 inch (22 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Ties and Zip Ties - RPC5399-ND - DigiKey
Specs
Color Natural
View Details
2 suppliers