TE Connectivity Antennas 001-0001-L

Description
Configuration Features Antenna Style : Stubby, Dipole Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Connector Mount Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA Signal Characteristics Frequency Band (MHZ) : 2400 - 2500 Frequency Category : 2400 - 2500 Gain (Max) (DB) : 2 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Stubby, Dipole Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Connector Mount Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA Signal Characteristics Frequency Band (MHZ) : 2400 - 2500 Frequency Category : 2400 - 2500 Gain (Max) (DB) : 2 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 001-0001-L - TE Connectivity
Berwyn, PA, United States
Antennas
001-0001-L
Antennas 001-0001-L
Configuration Features Antenna Style : Stubby, Dipole Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Connector Mount Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA Signal Characteristics Frequency Band (MHZ) : 2400 - 2500 Frequency Category : 2400 - 2500 Gain (Max) (DB) : 2 Peak Gain (DBI) : 0 < 3

Configuration Features


  • Antenna Style : Stubby, Dipole
  • Antenna Type : Terminal/Duck
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : Wi-Fi
  • Primary Application : Wi-Fi

Mechanical Attachment


  • Mounting Method : Connector Mount

Operation/Application


  • Antenna Environment : Indoor, Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : RP-SMA

Signal Characteristics


  • Frequency Band (MHZ) : 2400 - 2500
  • Frequency Category : 2400 - 2500
  • Gain (Max) (DB) : 2
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - 994-001-0001-L-ND - DigiKey
Thief River Falls, MN, United States
2.4GHz Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 2dBi RP-SMA Male Connector Mount

2.4GHz Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 2dBi RP-SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number 001-0001-L 994-001-0001-L-ND
Product Name Antennas RF Antennas
Applications Wi-Fi RF Antennas
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz 2400.0 MHz
Gain 0.0 to 3 dB 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2-1513472-6 - TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2344656-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2-2363696-3 - TE Connectivity
Specs
Applications Modem or Wireless Network; M2M, IoT, GSM 1800, UMTS, CDMA 1900, GSM, CDMA 850, GSM 900, LTE, Cellular
Polarization Vertical
Primary Frequency Range 698.0 to 3800.0 MHz
View Details